Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m) 86N-30CSSMPMSM

Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-30CSSMPMSM is a 50 Ω non-magnetic coaxial flex cable with SSMP-male to SMA-male connectors, designed for DC to 18 GHz applications in cryogenic and high-precision environments. It features an unjacketed silver-plated copper center conductor and a tin-soaked, silver-plated copper braid shield, with nickel-free, gold-plated beryllium copper connectors. The cable is 0.3 m (11.81 in) long, weighs 7.90 g, and has a minimum bend radius of 1.18 mm for repeated flexing. Operating temperature ranges from -45 °C to +125 °C, with a voltage withstand of 2000 VDC and shielding effectiveness of at least 100 dB/m. Attenuation at 3 GHz is 126.86 dB/100 m, and return loss is typically 25 dB. The cable is RoHS compliant and meets environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 86N-30CSSMPMSM is a 50 Ω non-magnetic coaxial flex cable with SSMP-male to SMA-male connectors, designed for DC to 18 GHz applications in cryogenic and high-precision environments. It features an unjacketed silver-plated copper center conductor and a tin-soaked, silver-plated copper braid shield, with nickel-free, gold-plated beryllium copper connectors. The cable is 0.3 m (11.81 in) long, weighs 7.90 g, and has a minimum bend radius of 1.18 mm for repeated flexing. Operating temperature ranges from -45 °C to +125 °C, with a voltage withstand of 2000 VDC and shielding effectiveness of at least 100 dB/m. Attenuation at 3 GHz is 126.86 dB/100 m, and return loss is typically 25 dB. The cable is RoHS compliant and meets environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m)
86N-30CSSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m) 86N-30CSSMPMSM
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-30CSSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.98 ft. (0.3 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers