Mini-Circuits Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ FL141-12SMNM+

Description
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements
Request a Quote
Description
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL141-12SMNM+ is a 12-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications, featuring SMA-male and N-male connectors. It has a 10 mm minimum bend radius and an FEP blue jacket. The center conductor is silver-plated copper-clad steel, with a silver-plated copper braid shield and solid PTFE dielectric. Insertion loss is 0.78 dB typical at 18 GHz, with return loss of 21 dB typical at 18 GHz. Power handling is 33 W at 18 GHz and 57 W at 0.5 GHz at sea level. Operating and storage temperature ranges from -55°C to +105°C. Connector materials include gold-plated brass center pins and passivated stainless-steel and nickel-plated brass coupling nuts. Physical dimensions are 304.8 mm length, 9.14 mm outer diameter, and 50.38 mg weight.

Datasheet Summary
Powered by GS/AI

The FL141-12SMNM+ is a 12-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications, featuring SMA-male and N-male connectors. It has a 10 mm minimum bend radius and an FEP blue jacket. The center conductor is silver-plated copper-clad steel, with a silver-plated copper braid shield and solid PTFE dielectric. Insertion loss is 0.78 dB typical at 18 GHz, with return loss of 21 dB typical at 18 GHz. Power handling is 33 W at 18 GHz and 57 W at 0.5 GHz at sea level. Operating and storage temperature ranges from -55°C to +105°C. Connector materials include gold-plated brass center pins and passivated stainless-steel and nickel-plated brass coupling nuts. Physical dimensions are 304.8 mm length, 9.14 mm outer diameter, and 50.38 mg weight.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.141
Brooklyn, NY, United States
Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
FL141-12SMNM+
Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ FL141-12SMNM+
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements

The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL141-12SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL141-12SMNM+-ND
Coaxial Cables (RF) 3157-FL141-12SMNM+-ND
"COAX CBL SMA TO N-TYPE 12"""

"COAX CBL SMA TO N-TYPE 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - FL141-12SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
FL141-12SMNM+
Cable Assemblies - Coaxial Cables (RF) FL141-12SMNM+
FLEX BL CA SM/NM 12" ROHS

FLEX BL CA SM/NM 12" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL141-12SMNM+ 3157-FL141-12SMNM+-ND FL141-12SMNM+
Product Name Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - APC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers