Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 18.0″ 141-18NM-300W+

Description
141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.
Request a Quote
Description
141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-18NM-300W+ is a hand-formable coaxial cable with N-male connectors on both ends, designed for interconnecting RF components in systems requiring DC to 6 GHz operation. It has a fixed length of 18 inches, an 8 mm minimum bend radius, and supports 300 W power handling at 3 GHz. The cable exhibits a typical insertion loss of 0.57 dB at 6 GHz and a typical return loss of 26 dB up to 6 GHz. Constructed with a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield, and FEP jacket, it operates from -45°C to 85°C and is RoHS compliant. Its anti-torque nut design minimizes installation stress.

Datasheet Summary
Powered by GS/AI

The 141-18NM-300W+ is a hand-formable coaxial cable with N-male connectors on both ends, designed for interconnecting RF components in systems requiring DC to 6 GHz operation. It has a fixed length of 18 inches, an 8 mm minimum bend radius, and supports 300 W power handling at 3 GHz. The cable exhibits a typical insertion loss of 0.57 dB at 6 GHz and a typical return loss of 26 dB up to 6 GHz. Constructed with a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield, and FEP jacket, it operates from -45°C to 85°C and is RoHS compliant. Its anti-torque nut design minimizes installation stress.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 18.0″
141-18NM-300W+
Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 18.0″ 141-18NM-300W+
141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.

141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141-18NM-300W+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 18.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers