Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 32.0″ 141-32SM+

Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.
Request a Quote
Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-32SM+ is a 32-inch-long, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP jacket. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 1.79 dB typical at 18 GHz, with return loss of 22 dB typical at 18 GHz. Power handling is rated at 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The 141-32SM+ is a 32-inch-long, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP jacket. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 1.79 dB typical at 18 GHz, with return loss of 22 dB typical at 18 GHz. Power handling is rated at 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 32.0″
141-32SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 32.0″ 141-32SM+
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.

Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-32SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-32SM+-ND
Coaxial Cables (RF) 3157-141-32SM+-ND
"COAX CBL SMA TO SMA 32"""

"COAX CBL SMA TO SMA 32"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-32SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-32SM+
Cable Assemblies - Coaxial Cables (RF) 141-32SM+
HFLEX BL CA SM/SM 32" ROHS

HFLEX BL CA SM/SM 32" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-32SM+ 3157-141-32SM+-ND 141-32SM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 32.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Stable Cable, 40.0 GHz, 36.0″ - TMP40-3FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers