Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″ 141-3NM+

Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″
Request a Quote
Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hand-Flex coaxial interconnect cable with 50 Ω impedance, 3 inch length, and N-type male connectors, designed for DC to 18 GHz operation. Constructed with silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and FEP blue jacket. Features an 8 mm minimum bend radius, anti-torque nut for installation stability, and operates from -55°C to +105°C. Insertion loss reaches 0.82 dB at 18 GHz, return loss is 17 dB minimum at 18 GHz, and power handling is 90 W at 18 GHz at sea level.

Datasheet Summary
Powered by GS/AI

Hand-Flex coaxial interconnect cable with 50 Ω impedance, 3 inch length, and N-type male connectors, designed for DC to 18 GHz operation. Constructed with silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and FEP blue jacket. Features an 8 mm minimum bend radius, anti-torque nut for installation stability, and operates from -55°C to +105°C. Insertion loss reaches 0.82 dB at 18 GHz, return loss is 17 dB minimum at 18 GHz, and power handling is 90 W at 18 GHz at sea level.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″
141-3NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″ 141-3NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″

Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-3NM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-3NM+-ND
Coaxial Cables (RF) 3157-141-3NM+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 141-3NM+ 3157-141-3NM+-ND
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF)
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers