Mini-Circuits Temperature Stable Cable, 40.0 GHz, 36.0″ TMP40-3FT-KMKM+

Description
Temperature Stable Cable, 40.0 GHz, 36.0″
Request a Quote
Description
Temperature Stable Cable, 40.0 GHz, 36.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMP40-3FT-KMKM+ is a 3-foot, 50-ohm test cable with 2.92 mm male connectors, designed for RF applications up to 40 GHz. It operates reliably from -55°C to +105°C and is constructed with solid SPC center conductor, LD-PTFE dielectric, and triple shielding for low insertion loss and high shielding effectiveness. Insertion loss ranges from 1.0 dB at 6 GHz to 3.1 dB at 40 GHz, and return loss exceeds 15 dB across the full bandwidth. The cable features a stainless steel connector for long mating-cycle life and is RoHS compliant. Its physical dimensions are 10.7 mm in diameter, 7.92 mm forconnector body, and it weighs 59 grams.

Datasheet Summary
Powered by GS/AI

TMP40-3FT-KMKM+ is a 3-foot, 50-ohm test cable with 2.92 mm male connectors, designed for RF applications up to 40 GHz. It operates reliably from -55°C to +105°C and is constructed with solid SPC center conductor, LD-PTFE dielectric, and triple shielding for low insertion loss and high shielding effectiveness. Insertion loss ranges from 1.0 dB at 6 GHz to 3.1 dB at 40 GHz, and return loss exceeds 15 dB across the full bandwidth. The cable features a stainless steel connector for long mating-cycle life and is RoHS compliant. Its physical dimensions are 10.7 mm in diameter, 7.92 mm forconnector body, and it weighs 59 grams.

Suppliers

Company
Product
Description
Supplier Links
Temperature Stable Cable, 40.0 GHz, 36.0″ - TMP40-3FT-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Temperature Stable Cable, 40.0 GHz, 36.0″
TMP40-3FT-KMKM+
Temperature Stable Cable, 40.0 GHz, 36.0″ TMP40-3FT-KMKM+
Temperature Stable Cable, 40.0 GHz, 36.0″

Temperature Stable Cable, 40.0 GHz, 36.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number TMP40-3FT-KMKM+
Product Name Temperature Stable Cable, 40.0 GHz, 36.0″
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers