Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-20CSMPMSM

Description
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.
Request a Quote
Description
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-20CSMPMSM is a 50Ω non-magnetic, nickel-free coaxial cable with SMP male to SMA male connectors, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It features a silver-plated copper-clad center conductor and tin-soaked copper braid shield, with a fixed length of 200 mm and a weight of 7.50 grams per cable. The cable maintains a minimum bend radius of 8 mm for installation and 40 mm for repeated flexing, operates between -45 °C and +125 °C, and provides shielding effectiveness of at least 100 dB/m. Return loss is specified at a minimum of 17.69 dB with VSWR of 1.3:1, and voltage withstand is rated to 1900 VDC. The connectors are nickel-free, gold-plated beryllium copper. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 86N-20CSMPMSM is a 50Ω non-magnetic, nickel-free coaxial cable with SMP male to SMA male connectors, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It features a silver-plated copper-clad center conductor and tin-soaked copper braid shield, with a fixed length of 200 mm and a weight of 7.50 grams per cable. The cable maintains a minimum bend radius of 8 mm for installation and 40 mm for repeated flexing, operates between -45 °C and +125 °C, and provides shielding effectiveness of at least 100 dB/m. Return loss is specified at a minimum of 17.69 dB with VSWR of 1.3:1, and voltage withstand is rated to 1900 VDC. The connectors are nickel-free, gold-plated beryllium copper. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
86N-20CSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz 86N-20CSMPMSM
The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.

The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The outer shield is tin-soaked copper braid which not only minimizes signal leakage but remains flexible for easy bending. Connectors are nickel-free, gold-plated BeCu.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-20CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18GHz
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 6.56 ft. (2 m) - CBN-2M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers