Mini-Circuits Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 24.0″ SLC-2FT-SMSM+

Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLC-2FT-SMSM+ is a super-flexible 50Ω test cable with SMA-male connectors, designed for DC to 18 GHz applications in test and measurement environments. It has a 2-foot length, a 0.25 inch static bend radius, and is constructed with a double-shielded silver-plated copper braid and FEP dielectric. The cable features stainless steel connector bodies and gold-plated beryllium copper center contacts, and is rated for operation from -55°C to +125°C. It is qualified for 100,000 flexure cycles and exhibits minimal insertion loss and phase variation under flexure. The cable measures 9.14 mm in diameter and weighs 10.88 grams.

Datasheet Summary
Powered by GS/AI

The SLC-2FT-SMSM+ is a super-flexible 50Ω test cable with SMA-male connectors, designed for DC to 18 GHz applications in test and measurement environments. It has a 2-foot length, a 0.25 inch static bend radius, and is constructed with a double-shielded silver-plated copper braid and FEP dielectric. The cable features stainless steel connector bodies and gold-plated beryllium copper center contacts, and is rated for operation from -55°C to +125°C. It is qualified for 100,000 flexure cycles and exhibits minimal insertion loss and phase variation under flexure. The cable measures 9.14 mm in diameter and weighs 10.88 grams.

Suppliers

Company
Product
Description
Supplier Links
Super Flexible Interconnect, 0.047
Brooklyn, NY, United States
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 24.0″
SLC-2FT-SMSM+
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 24.0″ SLC-2FT-SMSM+
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-SLC-2FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-SLC-2FT-SMSM+-ND
Coaxial Cables (RF) 3157-SLC-2FT-SMSM+-ND
"COAX CBL SMA TO SMA 24"""

"COAX CBL SMA TO SMA 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - SLC-2FT-SMSM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
SLC-2FT-SMSM+
Cable Assemblies - Coaxial Cables (RF) SLC-2FT-SMSM+
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SLC-2FT-SMSM+ 3157-SLC-2FT-SMSM+-ND SLC-2FT-SMSM+
Product Name Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 3.28 ft. (1 m) - CBN-1M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers