Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″ 086-8SMPSM+

Description
086-SMPSM+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPSM+ cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
086-SMPSM+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPSM+ cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-8SMPSM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with SMA-male and SMP-female (snap-on) connectors, designed for DC to 18 GHz interconnections in compact systems. It features a 6mm minimum bend radius, enabling custom shaping without tools, and an insulated FEP jacket. Insertion loss is up to 0.63 dB at 18 GHz, with typical return loss of 26 dB at 18 GHz. Power handling is 15 W at 18 GHz and 87 W at 0.5 GHz. Operating and storage temperatures range from -55°C to +105°C. Connectors meet MIL-STD-348, with stainless steel bodies and gold-plated center pins. Dimensions are 203.2 mm length, 3.56 mm diameter, and 6.51 g weight.

Datasheet Summary
Powered by GS/AI

The 086-8SMPSM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with SMA-male and SMP-female (snap-on) connectors, designed for DC to 18 GHz interconnections in compact systems. It features a 6mm minimum bend radius, enabling custom shaping without tools, and an insulated FEP jacket. Insertion loss is up to 0.63 dB at 18 GHz, with typical return loss of 26 dB at 18 GHz. Power handling is 15 W at 18 GHz and 87 W at 0.5 GHz. Operating and storage temperatures range from -55°C to +105°C. Connectors meet MIL-STD-348, with stainless steel bodies and gold-plated center pins. Dimensions are 203.2 mm length, 3.56 mm diameter, and 6.51 g weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″
086-8SMPSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″ 086-8SMPSM+
086-SMPSM+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPSM+ cables are available in a variety of lengths to meet your requirements.

086-SMPSM+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPSM+ cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-8SMPSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-8SMPSM+-ND
Coaxial Cables (RF) 3157-086-8SMPSM+-ND
"COAX CABLE SMA TO SMP 8"""

"COAX CABLE SMA TO SMP 8"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-8SMPSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-8SMPSM+
Cable Assemblies - Coaxial Cables (RF) 086-8SMPSM+
HFLEX BL CA SMPF/SM 8" ROHS

HFLEX BL CA SMPF/SM 8" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-8SMPSM+ 3157-086-8SMPSM+-ND 086-8SMPSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 8.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers