Mini-Circuits Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) CBL-25FT-NMNM+

Description
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-25FT-NMNM+ is a 50 Ω test cable, 25 ft (7.62 m) long, with N-type male connectors, designed for applications from DC to 18 GHz. It features triple-shield construction with a solid PTFE dielectric, silver-plated copper-clad steel center conductor, and blue FEP jacket. The cable has an operating temperature range of -55 °C to +105 °C, shielding effectiveness greater than 100 dB, and maximum power handling from 88 W at 18 GHz to 891 W at 0.4 GHz. The connector housing is passivated stainless steel with gold-plated beryllium copper contacts. Physical dimensions are 22.35 mm (A), 19.05 mm (B), 22.35 mm (C), 19.05 mm (D), and weight is 585 grams.

Datasheet Summary
Powered by GS/AI

CBL-25FT-NMNM+ is a 50 Ω test cable, 25 ft (7.62 m) long, with N-type male connectors, designed for applications from DC to 18 GHz. It features triple-shield construction with a solid PTFE dielectric, silver-plated copper-clad steel center conductor, and blue FEP jacket. The cable has an operating temperature range of -55 °C to +105 °C, shielding effectiveness greater than 100 dB, and maximum power handling from 88 W at 18 GHz to 891 W at 0.4 GHz. The connector housing is passivated stainless steel with gold-plated beryllium copper contacts. Physical dimensions are 22.35 mm (A), 19.05 mm (B), 22.35 mm (C), 19.05 mm (D), and weight is 585 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m)
CBL-25FT-NMNM+
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) CBL-25FT-NMNM+
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m)

Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-25FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-25FT-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-25FT-NMNM+-ND
COAX CBL N-TYPE TO N-TYPE 25'

COAX CBL N-TYPE TO N-TYPE 25'

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-25FT-NMNM+ 3157-CBL-25FT-NMNM+-ND
Product Name Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) Coaxial Cables (RF)
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers