Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ 086-3SMRC+

Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-3SMRC+ is a 3-inch hand-formable coaxial cable with a 50 Ω impedance, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. The cable has right-angle SMA male connectors with passivated stainless steel coupling nuts and gold-plated brass center pins, a 6 mm minimum bend radius, and an anti-torque nut to reduce stress at the connector interface. It supports 211 W at 0.5 GHz and 35 W at 18 GHz at sea level, with insertion loss up to 0.41 dB at 18 GHz and return loss of 23.3 dB at 18 GHz. The operating and storage temperature range is -55°C to 105°C, and it meets MIL-STD-348 for connector interfaces. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 086-3SMRC+ is a 3-inch hand-formable coaxial cable with a 50 Ω impedance, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. The cable has right-angle SMA male connectors with passivated stainless steel coupling nuts and gold-plated brass center pins, a 6 mm minimum bend radius, and an anti-torque nut to reduce stress at the connector interface. It supports 211 W at 0.5 GHz and 35 W at 18 GHz at sea level, with insertion loss up to 0.41 dB at 18 GHz and return loss of 23.3 dB at 18 GHz. The operating and storage temperature range is -55°C to 105°C, and it meets MIL-STD-348 for connector interfaces. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″
086-3SMRC+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ 086-3SMRC+
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-3SMRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-3SMRC+-ND
Coaxial Cables (RF) 3157-086-3SMRC+-ND
"COAX CABLE SMA TO SMA 3"""

"COAX CABLE SMA TO SMA 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-3SMRC+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-3SMRC+
Cable Assemblies - Coaxial Cables (RF) 086-3SMRC+
CBL ASSY SMA PLUG TO PLUG 3"

CBL ASSY SMA PLUG TO PLUG 3"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-3SMRC+ 3157-086-3SMRC+-ND 086-3SMRC+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details