Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10SMRNM+

Description
141 SMRNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMRNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Description
141 SMRNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMRNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-10SMRNM+ is a 10-inch hand-formable coaxial cable with a 50Ω impedance, operating from DC to 18 GHz, featuring a right-angle SMA-male to N-male connector configuration. It has a minimum bend radius of 8 mm, an insulated blue FEP jacket, and an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.61 dB typical at 18 GHz, with return loss of 26 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to 105°C. The cable meets MIL-STD-348 connector interface standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 141-10SMRNM+ is a 10-inch hand-formable coaxial cable with a 50Ω impedance, operating from DC to 18 GHz, featuring a right-angle SMA-male to N-male connector configuration. It has a minimum bend radius of 8 mm, an insulated blue FEP jacket, and an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.61 dB typical at 18 GHz, with return loss of 26 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to 105°C. The cable meets MIL-STD-348 connector interface standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″
141-10SMRNM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ 141-10SMRNM+
141 SMRNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMRNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

141 SMRNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, hand formable cable construction maintains shape after bending with bend-radius as small as 8mm. 141 SMRNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-10SMRNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-10SMRNM+-ND
Coaxial Cables (RF) 3157-141-10SMRNM+-ND
"COAX CBL SMA TO N-TYPE 10"""

"COAX CBL SMA TO N-TYPE 10"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-10SMRNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-10SMRNM+
Cable Assemblies - Coaxial Cables (RF) 141-10SMRNM+
HAND-FLEX , 18.0 GHZ

HAND-FLEX , 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-10SMRNM+ 3157-141-10SMRNM+-ND 141-10SMRNM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers