Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ 086-12SMR+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-12SMR+ is a 12-inch, 50-ohm Hand-Flex™ coaxial cable with a right-angle SMA-male connector, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP insulating jacket. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress. Insertion loss is up to 1.83 dB at 18 GHz, and return loss is 18 dB at 18 GHz. It handles up to 35 W at 18 GHz at sea level. The operating and storage temperature range is -55°C to +105°C. The connector interface meets MIL-STD-348 Case Style KP1679-12. Dimensions are 304.8 mm in length, 9.14 mm in outer diameter, and 12.28 g in weight.

Datasheet Summary
Powered by GS/AI

The 086-12SMR+ is a 12-inch, 50-ohm Hand-Flex™ coaxial cable with a right-angle SMA-male connector, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with a blue FEP insulating jacket. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress. Insertion loss is up to 1.83 dB at 18 GHz, and return loss is 18 dB at 18 GHz. It handles up to 35 W at 18 GHz at sea level. The operating and storage temperature range is -55°C to +105°C. The connector interface meets MIL-STD-348 Case Style KP1679-12. Dimensions are 304.8 mm in length, 9.14 mm in outer diameter, and 12.28 g in weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
086-12SMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ 086-12SMR+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-12SMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-12SMR+-ND
Coaxial Cables (RF) 3157-086-12SMR+-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-12SMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-12SMR+
Cable Assemblies - Coaxial Cables (RF) 086-12SMR+
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-12SMR+ 3157-086-12SMR+-ND 086-12SMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers