Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″ 086-16SMRSM+

Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-16SMRSM+ is a 16-inch, 50-ohm Hand-Flex™ coaxial cable with right-angle SMA male connectors on both ends, designed for DC to 18 GHz applications in dense system configurations. It supports a minimum 6 mm bend radius, is hand-formable without tools, and features an anti-torque nut to prevent connector stress during installation. The cable has an FEP blue insulated jacket, a silver-plated copper center conductor, and a copper braid shield with tin soak. Insertion loss is up to 1.50 dB at 18 GHz, with return loss of at least 16 dB at 18 GHz. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The connector interface meets MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The 086-16SMRSM+ is a 16-inch, 50-ohm Hand-Flex™ coaxial cable with right-angle SMA male connectors on both ends, designed for DC to 18 GHz applications in dense system configurations. It supports a minimum 6 mm bend radius, is hand-formable without tools, and features an anti-torque nut to prevent connector stress during installation. The cable has an FEP blue insulated jacket, a silver-plated copper center conductor, and a copper braid shield with tin soak. Insertion loss is up to 1.50 dB at 18 GHz, with return loss of at least 16 dB at 18 GHz. Power handling is rated at 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The connector interface meets MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″
086-16SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″ 086-16SMRSM+
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-16SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-16SMRSM+-ND
Coaxial Cables (RF) 3157-086-16SMRSM+-ND
"COAX CBL SMA TO SMA 16"""

"COAX CBL SMA TO SMA 16"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-16SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-16SMRSM+
Cable Assemblies - Coaxial Cables (RF) 086-16SMRSM+
HFLEX BL CA SMR/SM 16" ROHS

HFLEX BL CA SMR/SM 16" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-16SMRSM+ 3157-086-16SMRSM+-ND 086-16SMRSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers