Mini-Circuits Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.98 ft. (0.3 m) 141N-30CSMPMSM

Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male
Request a Quote Datasheet
Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.141
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.98 ft. (0.3 m)
141N-30CSMPMSM
Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.98 ft. (0.3 m) 141N-30CSMPMSM
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male

The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141N-30CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.98 ft. (0.3 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

IO/ CABLE USB 3 FT - MUSB-CBL-3+ - Mini-Circuits
Specs
Product Type Serial; USB
View Details
Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers