Mini-Circuits Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 72.0″ SLC-6FT-SMSM+

Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLC-6FT-SMSM+ is a 6-foot super-flexible RF test cable with SMA-male connectors, rated for DC to 18 GHz operation with 50 Ω impedance. It features a 0.25-inch static bend radius, double shielding for high shielding effectiveness, and stainless steel connectors for long mating-cycle life. The cable is qualified for 100,000 flexure cycles and maintains stable insertion loss and phase performance under bending. Operating temperature ranges from -55°C to +125°C, with power handling up to 8 W at 18 GHz. Dimensions are 9.14 mm diameter, 1.83 m length, and it weighs 19.04 grams. Construction includes silver-plated copper clad steel center conductor, FEP dielectric, and blue FEP jacket.

Datasheet Summary
Powered by GS/AI

SLC-6FT-SMSM+ is a 6-foot super-flexible RF test cable with SMA-male connectors, rated for DC to 18 GHz operation with 50 Ω impedance. It features a 0.25-inch static bend radius, double shielding for high shielding effectiveness, and stainless steel connectors for long mating-cycle life. The cable is qualified for 100,000 flexure cycles and maintains stable insertion loss and phase performance under bending. Operating temperature ranges from -55°C to +125°C, with power handling up to 8 W at 18 GHz. Dimensions are 9.14 mm diameter, 1.83 m length, and it weighs 19.04 grams. Construction includes silver-plated copper clad steel center conductor, FEP dielectric, and blue FEP jacket.

Suppliers

Company
Product
Description
Supplier Links
Super Flexible Interconnect, 0.047
Brooklyn, NY, United States
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 72.0″
SLC-6FT-SMSM+
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 72.0″ SLC-6FT-SMSM+
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-SLC-6FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-SLC-6FT-SMSM+-ND
Coaxial Cables (RF) 3157-SLC-6FT-SMSM+-ND
COAX CABLE SMA TO SMA 6'

COAX CABLE SMA TO SMA 6'

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number SLC-6FT-SMSM+ 3157-SLC-6FT-SMSM+-ND
Product Name Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 72.0″ Coaxial Cables (RF)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers