Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ 141-6NM+

Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″
Request a Quote
Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-6NM+ is a 6-inch Hand-Flex™ coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features N-type male connectors, a solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. The cable has an 8 mm minimum bend radius and an anti-torque nut to prevent stress during installation. Insertion loss is 0.44 dB typical at 18 GHz, with return loss typically 19 dB at 18 GHz. Operating and storage temperatures range from -55 °C to +105 °C. Power handling varies from 546 W at 0.5 GHz to 90 W at 18 GHz. Dimensions are 152.4 mm in length, 22.35 mm outer diameter, and 4.14 mm jacket thickness. Weight is 0.05 grams.

Datasheet Summary
Powered by GS/AI

The 141-6NM+ is a 6-inch Hand-Flex™ coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features N-type male connectors, a solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. The cable has an 8 mm minimum bend radius and an anti-torque nut to prevent stress during installation. Insertion loss is 0.44 dB typical at 18 GHz, with return loss typically 19 dB at 18 GHz. Operating and storage temperatures range from -55 °C to +105 °C. Power handling varies from 546 W at 0.5 GHz to 90 W at 18 GHz. Dimensions are 152.4 mm in length, 22.35 mm outer diameter, and 4.14 mm jacket thickness. Weight is 0.05 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″
141-6NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ 141-6NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″

Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-6NM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-6NM+-ND
Coaxial Cables (RF) 3157-141-6NM+-ND
"COAX CBL N-TYPE TO N-TYPE 6"""

"COAX CBL N-TYPE TO N-TYPE 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-6NM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-6NM+
Cable Assemblies - Coaxial Cables (RF) 141-6NM+
HFLEX BL CA NM/NM 6" ROHS

HFLEX BL CA NM/NM 6" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-6NM+ 3157-141-6NM+-ND 141-6NM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers