Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ FL086-6SMNM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-6SMNM+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications, featuring SMA-male and N-male connectors. It has a 6 mm minimum bend radius and uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and silver-plated copper braid shield with an FEP blue jacket. The cable supports 57 W at 6 GHz and 33 W at 18 GHz at sea level, with insertion loss up to 1.2 dB at 18 GHz and return loss of 22 dB typ. at 18 GHz. Operating and storage temperatures range from -55°C to +105°C. The connectors meet MIL-STD-348. Physical dimensions are 152.4 mm in length, 9.14 mm in diameter, weighing 40.01 grams.

Datasheet Summary
Powered by GS/AI

The FL086-6SMNM+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications, featuring SMA-male and N-male connectors. It has a 6 mm minimum bend radius and uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and silver-plated copper braid shield with an FEP blue jacket. The cable supports 57 W at 6 GHz and 33 W at 18 GHz at sea level, with insertion loss up to 1.2 dB at 18 GHz and return loss of 22 dB typ. at 18 GHz. Operating and storage temperatures range from -55°C to +105°C. The connectors meet MIL-STD-348. Physical dimensions are 152.4 mm in length, 9.14 mm in diameter, weighing 40.01 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
FL086-6SMNM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ FL086-6SMNM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL086-6SMNM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers