Minerallac Company Conduit Hanger K0B

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.63 INCH L X 1 INCH W X 1.85 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.63 INCH L X 1 INCH W X 1.85 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - K0B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
K0B
Conduit Hanger K0B
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.63 INCH L X 1 INCH W X 1.85 INCH H SIZE PREGALVANIZED FINISH BOLT WITH PLASTIC RETAINER WASHER INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH ROD MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.63 INCH L X 1 INCH W X 1.85 INCH H SIZE
  • PREGALVANIZED FINISH
  • BOLT WITH PLASTIC RETAINER WASHER INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH ROD MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE
  • COLOR SILVER
  • NUMBER OF HOLES 3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number K0B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Constant Hanger Type 11 - 11 53 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - C8B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details