Minerallac Company Conduit Hanger 7SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 7SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
7SB
Conduit Hanger 7SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 165 LB LOAD CAPACITY
  • 3 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 7SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - GPL-20 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details
Spring Hanger Type 26 - 26 41 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 67400 lbs (? to 30567 kg)
View Details
Conduit Carrier - 67742 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 0.75 inch (19.05 mm)
View Details