Madison Electric Products Rigid/EMT Conduit Strap 1615

Description
NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY
Datasheet
Description
NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1615 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1615
Rigid/EMT Conduit Strap 1615
NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY
  • NAIL TYPE
  • ZINC ELECTROPLATED STAMPED STEEL MATERIAL
  • 2.25 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1000 STANDARD PACKAGE
  • 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE
  • ROHS COMPLIANT
  • USED FOR WOOD, MASONRY
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1615
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Rigid/EMT Conduit Strap - 701 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - PS 014M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.75 to 0.88 inch (19.05 to 22.22 mm)
View Details