RS Components, Ltd. Pipe Clips 2577568

Description
Unistrut SS 2 A Pipe Clamp
Request a Quote
Description
Unistrut SS 2 A Pipe Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Clips - 2577568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pipe Clips
2577568
Pipe Clips 2577568
Unistrut SS 2 A Pipe Clamp

Unistrut SS 2 A Pipe Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2577568
Product Name Pipe Clips
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details