ILSCO Corporation Conduit To Rod Clamp CGRC-58-B4

Description
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 15/16 INCH W X 1 9/32 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #5 CGRC MODEL
Datasheet
Description
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 15/16 INCH W X 1 9/32 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #5 CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-58-B4
Conduit To Rod Clamp CGRC-58-B4
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 15/16 INCH W X 1 9/32 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #5 CGRC MODEL
  • PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 9/16 INCH L X 15/16 INCH W X 1 9/32 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING/BONDING
  • PACKAGING QUANTITY 4 PER BAG
  • REBAR SIZE #5
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-58-B4
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit To Rod Clamp - CG8175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 8.00 inch (203.20 mm)
View Details
Conduit To Rod Clamp - BGC-2DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass, Stainless Steel/Silicon Bronze Hardware
Features UL Listed
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details