The CSmicro LT HS is an infrared pyrometer designed for high-resolution temperature measurement of small temperature differences as low as 0.025 K, with a temperature range of -20 to 150 °C and spectral response from 8 to 14 µm. It features a stainless steel housing measuring 35 mm in length and 12 mm in diameter, with IP65 environmental protection and an ambient operating temperature range of -20 to 75 °C for the sensor head. Output options include scalable analog signals of 0-5 V, 0-10 V, or 4-20 mA, plus an alarm output. It supports programmable emissivity and transmissivity, has a 150 ms response time, and offers connectivity via USB and smartphone app. The device complies with IEC 60068-2-6 and IEC 60068-2-27 for vibration and shock resistance.
The CSmicro LT hs pyrometer achieves exceptional temperature resolution, detecting variations as subtle as 0.025 °C, especially with high-emissivity targets, across the 8-14µm infrared spectrum. Operating within -20 °C to 150 °C. The temperature sensors output options of 0-5 V or 4-20 mA suit various applications. This makes the IR sensor crucial for control loop inputs in industries like asphalt monitoring, plastic processing, medical applications, quality control, and manufacturing.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSMLTHS |
| Product Name | CSmicro LT HS |
| Category | Sensor/Transducer |