The Optris CTlaser LT is a non-contact infrared temperature sensor for precise measurements of small targets from -50 °C to 975 °C, featuring a 75:1 optical resolution and selectable focus optics for spot sizes down to 0.9 mm. It includes double laser aiming for accurate targeting, a 9 ms response time in fast mode, and selectable analog outputs including 0/4-20 mA, 0-5/10 V, or thermocouple types J/K. The sensor head weighs 600 g and operates in ambient temperatures up to 85 °C with IP65 protection. Digital interfaces including USB, RS232, RS485, CAN, or Profibus DP are available as optional plug-ins. It is powered by 8-36 V DC and complies with IEC 60068-2-6 and IEC 60068-2-27 for vibration and shock.
The Optris CTlaser LT series sets a benchmark in non-contact temperature measurement, featuring precision and a wide temperature range. With a two-piece design integrating an infrared sensor with a 75:1 optical resolution, it excels in fast-paced manufacturing. Double laser aiming marks ensure precise alignment, crucial for distant mounting. Offering focal point flexibility, it delivers exceptional accuracy and repeatability for industrial temperature monitoring.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLLT |
| Product Name | CTlaser LT |
| Category | Sensor/Transducer |