The CSvision R2M is a motorized focus ratio thermometer for non-contact temperature measurement from 250 °C to 1400 °C, featuring a 75:1 optical resolution, integrated crosshair laser, and video sighting with a 1280 x 960 pixel camera. It has a rugged IP65-rated housing, operates at ambient temperatures up to 60 °C, and supports adjustable emissivity and slope via the IRmobile app or CompactPlus Connect software. Available in two optic variants-CFV (200 mm to 400 mm) and SFV (350 mm to infinity)-it outputs two 0/4-20 mA analog signals and includes USB and RS485 interfaces with Modbus RTU. Power is supplied via USB or 8-30 V DC, consuming 2.5 W or 4 W respectively. Its Smart Ratio Mode adapts to challenging measurement conditions. Weight is 518 g.
With the ratio pyrometer, the CSvision R2M, precise non-contact temperature measurements from 250 °C to 1400 °C can be provided at any distance. The CSvision R2M dual-wavelength pyrometer is also equipped with a motorized focus, a cross laser, and video sighting with BRF technology. Due to the dual-channel measuring principle, the CSvision is largely insensitive to dust, steam, and dirty viewing windows.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSVIR2M |
| Product Name | CSvision R2M |
| Category | Sensor/Transducer |