Optris Infrared Sensing, LLC CSlaser hs LT OPTCSLHSLT

Description
High-Performance Single-piece Industrial Infrared Pyrometer with High Sensitivity and Laser-Sighting
Request a Quote
Description
High-Performance Single-piece Industrial Infrared Pyrometer with High Sensitivity and Laser-Sighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The optris CSlaser hs LT is a two-wire infrared thermometer designed for high-sensitivity temperature measurement of small temperature differences down to 25 mK, with a temperature range of -20 to 150 °C and spectral range of 8-14 μm. It features a 50:1 optical resolution, ±1 % or ±1 °C system accuracy, and a repeatability of ±0.3 % or ±0.3 °C. The sensor operates in ambient temperatures from -20 to 85 °C, has an IP65 (NEMA-4) rating, and supports a power supply of 5-28 V DC. It includes dual-laser sighting, a 150 ms response time, and analog output of 4-20 mA with an alarm output of 0-30 V / 500 mA. The device is housed in a compact, robust single-piece design and is front-mountable in vacuum environments up to 10⁻³ mbar. The unit weighs 600 g and includes software parameterization via USB.

Datasheet Summary
Powered by GS/AI

The optris CSlaser hs LT is a two-wire infrared thermometer designed for high-sensitivity temperature measurement of small temperature differences down to 25 mK, with a temperature range of -20 to 150 °C and spectral range of 8-14 μm. It features a 50:1 optical resolution, ±1 % or ±1 °C system accuracy, and a repeatability of ±0.3 % or ±0.3 °C. The sensor operates in ambient temperatures from -20 to 85 °C, has an IP65 (NEMA-4) rating, and supports a power supply of 5-28 V DC. It includes dual-laser sighting, a 150 ms response time, and analog output of 4-20 mA with an alarm output of 0-30 V / 500 mA. The device is housed in a compact, robust single-piece design and is front-mountable in vacuum environments up to 10⁻³ mbar. The unit weighs 600 g and includes software parameterization via USB.

Suppliers

Company
Product
Description
Supplier Links
CSlaser hs LT - OPTCSLHSLT - Optris Infrared Sensing, LLC
Portsmouth, NH, United States
CSlaser hs LT
OPTCSLHSLT
CSlaser hs LT OPTCSLHSLT
High-Performance Single-piece Industrial Infrared Pyrometer with High Sensitivity and Laser-Sighting

High-Performance Single-piece Industrial Infrared Pyrometer with High Sensitivity and Laser-Sighting

Supplier's Site Datasheet

Technical Specifications

  Optris Infrared Sensing, LLC
Product Category Noncontact Infrared Temperature Sensors
Product Number OPTCSLHSLT
Product Name CSlaser hs LT
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

CTi P3 - OPTCTIP3 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 95 to 1112 F (35 to 600 C)
View Details
CT P7 - OPTCTP7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 32 to 1310 F (0 to 710 C)
View Details
CTi LT15 - OPTCTILT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -58 to 1472 F (-50 to 800 C)
View Details
CT 2M - OPTCT2M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 482 to 3632 F (250 to 2000 C)
View Details