The optris CS LT is a non-contact infrared pyrometer for temperature measurement from -50 °C to 1030 °C with 15:1 optical resolution and a spectral range of 8-14 μm. It operates at ambient temperatures up to 80 °C without cooling, has an IP65 rating, and weighs 58 g. It provides selectable analog outputs (0-5 V or 0-10 V, or K-type thermocouple), an alarm output, and digital communication via USB or optional IR app connector. Response time is 14 ms, with adjustable signal processing functions. Power supply is 5-30 V DC, and it includes an Android and Windows configuration app. Connection is via a 1 m standard cable, with optional lengths up to 15 m.
The infrared pyrometer optris CS LT is perfectly suited for temperature measurement in small and narrow environments. The robust measuring heads have been developed for non-contact measurement of temperature from -50 °C to 1,030 °C and can be employed in ambient temperatures of up to 80 °C without additional cooling. The inexpensive pyrometers are designed for serial integration into machinery equipment and industrial manufacturing environments.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSLT |
| Product Name | CS LT |
| Category | Sensor/Transducer |