Marposs Corp Non-contact measurement with ChromaPoint controller ZENITH CONTROLLER

Description
DESCRIPTION ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down to the nanometer). Built according to the highest quality standards since 2022, ZENITH controller is a robust and reliable product suitable for use in industrial and laboratory environments. This reference is available at a maximum frequency of 5000Hz to provide solutions in multiple application contexts and on any type of surface reflectivity: transparent or opaque, bright or diffuse. BENEFITS Enhanced performances via higher dynamic (15 bits) Industrial solution with Ethernet connection (GigE) Up to five encoders input, perfect for CMMs Synchronization: Master&Slave mode for multi-sensor measurements, encoder trigger feature Configuration via software or embedded web server Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target High measurement accuracy Interchangeable STIL optical heads: CL-MG / OP / ENDO / EVEREST series ZENITH controller can save up to 20 maps to allow the use of the most appropriate probe
Request a Quote
Description
DESCRIPTION ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down to the nanometer). Built according to the highest quality standards since 2022, ZENITH controller is a robust and reliable product suitable for use in industrial and laboratory environments. This reference is available at a maximum frequency of 5000Hz to provide solutions in multiple application contexts and on any type of surface reflectivity: transparent or opaque, bright or diffuse. BENEFITS Enhanced performances via higher dynamic (15 bits) Industrial solution with Ethernet connection (GigE) Up to five encoders input, perfect for CMMs Synchronization: Master&Slave mode for multi-sensor measurements, encoder trigger feature Configuration via software or embedded web server Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target High measurement accuracy Interchangeable STIL optical heads: CL-MG / OP / ENDO / EVEREST series ZENITH controller can save up to 20 maps to allow the use of the most appropriate probe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZENITH controller from Marposs Corp. is designed for non-contact measurement applications, utilizing advanced chromatic confocal technology. It offers high metrological performance with measurement accuracy down to the nanometer level. The controller operates at a maximum frequency of 5000Hz, making it suitable for a variety of surfaces, including transparent, opaque, bright, and diffuse materials. This robust device is built to meet high-quality standards and is appropriate for both industrial and laboratory environments. It supports up to five encoder inputs, making it ideal for coordinate measuring machines (CMMs), and features synchronization capabilities for multi-sensor measurements. Configuration can be performed via software or an embedded web server, enhancing user flexibility. The ZENITH controller is compatible with a range of STIL optical sensor heads, allowing for interchangeable use depending on the measurement requirements. It can store up to 20 measurement maps, facilitating the selection of the most suitable probe for specific applications. Overall, the ZENITH controller is a versatile solution for engineers seeking precise non-contact measurement tools.

Datasheet Summary
Powered by GS/AI

The ZENITH controller from Marposs Corp. is designed for non-contact measurement applications, utilizing advanced chromatic confocal technology. It offers high metrological performance with measurement accuracy down to the nanometer level. The controller operates at a maximum frequency of 5000Hz, making it suitable for a variety of surfaces, including transparent, opaque, bright, and diffuse materials. This robust device is built to meet high-quality standards and is appropriate for both industrial and laboratory environments. It supports up to five encoder inputs, making it ideal for coordinate measuring machines (CMMs), and features synchronization capabilities for multi-sensor measurements. Configuration can be performed via software or an embedded web server, enhancing user flexibility. The ZENITH controller is compatible with a range of STIL optical sensor heads, allowing for interchangeable use depending on the measurement requirements. It can store up to 20 measurement maps, facilitating the selection of the most suitable probe for specific applications. Overall, the ZENITH controller is a versatile solution for engineers seeking precise non-contact measurement tools.

Suppliers

Company
Product
Description
Supplier Links
Non-contact measurement with ChromaPoint controller - ZENITH CONTROLLER - Marposs Corp
Auburn Hills, MI, United States
Non-contact measurement with ChromaPoint controller
ZENITH CONTROLLER
Non-contact measurement with ChromaPoint controller ZENITH CONTROLLER
DESCRIPTION ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down to the nanometer). Built according to the highest quality standards since 2022, ZENITH controller is a robust and reliable product suitable for use in industrial and laboratory environments. This reference is available at a maximum frequency of 5000Hz to provide solutions in multiple application contexts and on any type of surface reflectivity: transparent or opaque, bright or diffuse. BENEFITS Enhanced performances via higher dynamic (15 bits) Industrial solution with Ethernet connection (GigE) Up to five encoders input, perfect for CMMs Synchronization: Master&Slave mode for multi-sensor measurements, encoder trigger feature Configuration via software or embedded web server Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target High measurement accuracy Interchangeable STIL optical heads: CL-MG / OP / ENDO / EVEREST series ZENITH controller can save up to 20 maps to allow the use of the most appropriate probe

DESCRIPTION

ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down to the nanometer).

Built according to the highest quality standards since 2022, ZENITH controller is a robust and reliable product suitable for use in industrial and laboratory environments.

This reference is available at a maximum frequency of 5000Hz to provide solutions in multiple application contexts and on any type of surface reflectivity: transparent or opaque, bright or diffuse.


BENEFITS

  • Enhanced performances via higher dynamic (15 bits)
  • Industrial solution with Ethernet connection (GigE)
  • Up to five encoders input, perfect for CMMs
  • Synchronization: Master&Slave mode for multi-sensor measurements, encoder trigger feature
  • Configuration via software or embedded web server
  • Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids)
  • Non-contact measurement is suitable in all cases where it is necessary to measure without touching the target
  • High measurement accuracy
  • Interchangeable STIL optical heads: CL-MG / OP / ENDO / EVEREST series
  • ZENITH controller can save up to 20 maps to allow the use of the most appropriate probe
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number ZENITH CONTROLLER
Product Name Non-contact measurement with ChromaPoint controller
Gaging Technology Non-contact
Unlock Full Specs
to access all available technical data

Similar Products

Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details
Universal Gauge Block - QUICK BLOCK™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gage Block
Attribute Measurement Capability Universal Gage
View Details