Marposs Corp Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts PROFILAB.X40

Description
DESCRIPTION The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter and the edge positions of the part, which is mounted on a motor driven slide and moved by a linear motor; the slide is fit with a digital linear scale to read out the longitudinal position of the sample. To assure maximum accuracy and stiffness, the slide is aligned and mounted on a flat granite basement. The part is translated to the measuring positions, following a pre-set “measuring program” stored in the computer memory. It is also possible to rotate the part, in order to get roundness or runout, at any given position. By using suitable fixtures and by processing the diameter, the edge positions and the longitudinal displacement information it is possible to check several dimensions, on a number of different parts. The measured data are processed by a PC with integrated touch sensitive 19” TFT screen; the Aeroel software provides an extremely friendly user interface. The software is “locked” and self-starting so the operator will have the program running immediately (no starting from Windows!) . BENEFITS Programming and storing of several “measurement programs” Xion of different measurement types and modes, at each measuring position Multi language menu and inch/mm display Multiple tolerance check Part library for easy set-up and quick part change-over On line statistics and report print out Data recording and exporting Multiple-point user re-mastering capability Performance Wide measuring field: 40 mm Measurable diameters from 0.3 to 30 mm Linear range of the slide: 300 mm Linearity: diameter ± 0.5 μm length ± 5 μm Repeatability: diameter ± 0.1 μm length ± 3 μm High scan frequency: 1500 Hz Longitudinal displacement resolution: ± 1 μm Maximum displacement speed: 500 mm/s Permanent self-calibration Self compensation of the thermal drift due to changes in the ambient temperature Automatic work and highly reproducible results: no matter about the operators’ skillness Extremely easy and quick to use: reduce inspection time and improve measurement capability Highly flexible: different components and sizes can be measured without system pre-setting or re-mastering Ultra accurate: measure to an accuracy that before you could have got only in a metrology room, using much more expensive equipment and specialized personnel
Request a Quote Datasheet
Description
DESCRIPTION The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter and the edge positions of the part, which is mounted on a motor driven slide and moved by a linear motor; the slide is fit with a digital linear scale to read out the longitudinal position of the sample. To assure maximum accuracy and stiffness, the slide is aligned and mounted on a flat granite basement. The part is translated to the measuring positions, following a pre-set “measuring program” stored in the computer memory. It is also possible to rotate the part, in order to get roundness or runout, at any given position. By using suitable fixtures and by processing the diameter, the edge positions and the longitudinal displacement information it is possible to check several dimensions, on a number of different parts. The measured data are processed by a PC with integrated touch sensitive 19” TFT screen; the Aeroel software provides an extremely friendly user interface. The software is “locked” and self-starting so the operator will have the program running immediately (no starting from Windows!) . BENEFITS Programming and storing of several “measurement programs” Xion of different measurement types and modes, at each measuring position Multi language menu and inch/mm display Multiple tolerance check Part library for easy set-up and quick part change-over On line statistics and report print out Data recording and exporting Multiple-point user re-mastering capability Performance Wide measuring field: 40 mm Measurable diameters from 0.3 to 30 mm Linear range of the slide: 300 mm Linearity: diameter ± 0.5 μm length ± 5 μm Repeatability: diameter ± 0.1 μm length ± 3 μm High scan frequency: 1500 Hz Longitudinal displacement resolution: ± 1 μm Maximum displacement speed: 500 mm/s Permanent self-calibration Self compensation of the thermal drift due to changes in the ambient temperature Automatic work and highly reproducible results: no matter about the operators’ skillness Extremely easy and quick to use: reduce inspection time and improve measurement capability Highly flexible: different components and sizes can be measured without system pre-setting or re-mastering Ultra accurate: measure to an accuracy that before you could have got only in a metrology room, using much more expensive equipment and specialized personnel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts - PROFILAB.X40 - Marposs Corp
Auburn Hills, MI, United States
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts
PROFILAB.X40
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts PROFILAB.X40
DESCRIPTION The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter and the edge positions of the part, which is mounted on a motor driven slide and moved by a linear motor; the slide is fit with a digital linear scale to read out the longitudinal position of the sample. To assure maximum accuracy and stiffness, the slide is aligned and mounted on a flat granite basement. The part is translated to the measuring positions, following a pre-set “measuring program” stored in the computer memory. It is also possible to rotate the part, in order to get roundness or runout, at any given position. By using suitable fixtures and by processing the diameter, the edge positions and the longitudinal displacement information it is possible to check several dimensions, on a number of different parts. The measured data are processed by a PC with integrated touch sensitive 19” TFT screen; the Aeroel software provides an extremely friendly user interface. The software is “locked” and self-starting so the operator will have the program running immediately (no starting from Windows!) . BENEFITS Programming and storing of several “measurement programs” Xion of different measurement types and modes, at each measuring position Multi language menu and inch/mm display Multiple tolerance check Part library for easy set-up and quick part change-over On line statistics and report print out Data recording and exporting Multiple-point user re-mastering capability Performance Wide measuring field: 40 mm Measurable diameters from 0.3 to 30 mm Linear range of the slide: 300 mm Linearity: diameter ± 0.5 μm length ± 5 μm Repeatability: diameter ± 0.1 μm length ± 3 μm High scan frequency: 1500 Hz Longitudinal displacement resolution: ± 1 μm Maximum displacement speed: 500 mm/s Permanent self-calibration Self compensation of the thermal drift due to changes in the ambient temperature Automatic work and highly reproducible results: no matter about the operators’ skillness Extremely easy and quick to use: reduce inspection time and improve measurement capability Highly flexible: different components and sizes can be measured without system pre-setting or re-mastering Ultra accurate: measure to an accuracy that before you could have got only in a metrology room, using much more expensive equipment and specialized personnel

DESCRIPTION

The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools.

The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter and the edge positions of the part, which is mounted on a motor driven slide and moved by a linear motor; the slide is fit with a digital linear scale to read out the longitudinal position of the sample. To assure maximum accuracy and stiffness, the slide is aligned and mounted on a flat granite basement. The part is translated to the measuring positions, following a pre-set “measuring program” stored in the computer memory. It is also possible to rotate the part, in order to get roundness or runout, at any given position. By using suitable fixtures and by processing the diameter, the edge positions and the longitudinal displacement information it is possible to check several dimensions, on a number of different parts. The measured data are processed by a PC with integrated touch sensitive 19” TFT screen; the Aeroel software provides an extremely friendly user interface. The software is “locked” and self-starting so the operator will have the program running immediately (no starting from Windows!) .


BENEFITS

  • Programming and storing of several “measurement programs”
  • Xion of different measurement types and modes, at each measuring position
  • Multi language menu and inch/mm display
  • Multiple tolerance check
  • Part library for easy set-up and quick part change-over
  • On line statistics and report print out
  • Data recording and exporting
  • Multiple-point user re-mastering capability Performance
  • Wide measuring field: 40 mm
  • Measurable diameters from 0.3 to 30 mm
  • Linear range of the slide: 300 mm
  • Linearity: diameter ± 0.5 μm length ± 5 μm
  • Repeatability: diameter ± 0.1 μm length ± 3 μm
  • High scan frequency: 1500 Hz
  • Longitudinal displacement resolution: ± 1 μm
  • Maximum displacement speed: 500 mm/s
  • Permanent self-calibration
  • Self compensation of the thermal drift due to changes in the ambient temperature
  • Automatic work and highly reproducible results: no matter about the operators’ skillness
  • Extremely easy and quick to use: reduce inspection time and improve measurement capability
  • Highly flexible: different components and sizes can be measured without system pre-setting or re-mastering
  • Ultra accurate: measure to an accuracy that before you could have got only in a metrology room, using much more expensive equipment and specialized personnel
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number PROFILAB.X40
Product Name Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts
Mounting / Loading Options Automatic or Inline
Unlock Full Specs
to access all available technical data

Similar Products

Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
The laser Micrometer to check full carbide tools and blanks - MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Welding electrodes flux coating checking is now easy, quick and accurate. - MECLAB X40 WE - Marposs Corp
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Non-Contact Visual Tool Setter - VTS - Marposs Corp
Specs
Gaging Technology Non-contact
Features Tool Setting
View Details