Marposs Corp Laser System for Through-feed, Single Diameter Measuring and Grinder Regulation GRINDLINE

Description
DESCRIPTION The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing of statistical reports, interface with remote computer, NO-VAR technology: no measuring drift due to changing room temperature. The Grindline+.X Laser System has been specially designed for on-line gauging of the outside diameter of products manufactured by plunge type centreless grinding machines, like electric motor shafts or any other part having several diameters to be checked. To know more read the article about Grindline.X Laser System. BENEFITS Zero-defect production: the 100% inspection allows out-oftolerance parts to be detected and discarded, avoiding any risk of rejects or later complaints Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life Labour savings: the unsupervised automatic control makes lighter work for the grinder operating staff Quality certification made easier: the on-line gauging makes random sample checks redundant and allows the printing of detailed reports to prove Product Quality and Process Capability Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life VERSIONS Available Grindline Systems GRINDLINE.X40 Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.1 µm GRINDLINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability:up to ± 0.3 µm Available Grindline+ Systems for Multiple Diameter measurement GRINDLINE+.X40 Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.1 µm GRINDLINE+.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 0.3 µm
Request a Quote
Description
DESCRIPTION The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing of statistical reports, interface with remote computer, NO-VAR technology: no measuring drift due to changing room temperature. The Grindline+.X Laser System has been specially designed for on-line gauging of the outside diameter of products manufactured by plunge type centreless grinding machines, like electric motor shafts or any other part having several diameters to be checked. To know more read the article about Grindline.X Laser System. BENEFITS Zero-defect production: the 100% inspection allows out-oftolerance parts to be detected and discarded, avoiding any risk of rejects or later complaints Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life Labour savings: the unsupervised automatic control makes lighter work for the grinder operating staff Quality certification made easier: the on-line gauging makes random sample checks redundant and allows the printing of detailed reports to prove Product Quality and Process Capability Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life VERSIONS Available Grindline Systems GRINDLINE.X40 Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.1 µm GRINDLINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability:up to ± 0.3 µm Available Grindline+ Systems for Multiple Diameter measurement GRINDLINE+.X40 Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.1 µm GRINDLINE+.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 0.3 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser System for Through-feed, Single Diameter Measuring and Grinder Regulation - GRINDLINE - Marposs Corp
Auburn Hills, MI, United States
Laser System for Through-feed, Single Diameter Measuring and Grinder Regulation
GRINDLINE
Laser System for Through-feed, Single Diameter Measuring and Grinder Regulation GRINDLINE
DESCRIPTION The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing of statistical reports, interface with remote computer, NO-VAR technology: no measuring drift due to changing room temperature. The Grindline+.X Laser System has been specially designed for on-line gauging of the outside diameter of products manufactured by plunge type centreless grinding machines, like electric motor shafts or any other part having several diameters to be checked. To know more read the article about Grindline.X Laser System. BENEFITS Zero-defect production: the 100% inspection allows out-oftolerance parts to be detected and discarded, avoiding any risk of rejects or later complaints Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life Labour savings: the unsupervised automatic control makes lighter work for the grinder operating staff Quality certification made easier: the on-line gauging makes random sample checks redundant and allows the printing of detailed reports to prove Product Quality and Process Capability Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life VERSIONS Available Grindline Systems GRINDLINE.X40 Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.1 µm GRINDLINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability:up to ± 0.3 µm Available Grindline+ Systems for Multiple Diameter measurement GRINDLINE+.X40 Measuring Field: 40 mm Measurable Diameters: from 0.06 to 38 mm Repeatability: up to ± 0.1 µm GRINDLINE+.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 0.3 µm

DESCRIPTION

The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing of statistical reports, interface with remote computer, NO-VAR technology: no measuring drift due to changing room temperature.
The Grindline+.X Laser System has been specially designed for on-line gauging of the outside diameter of products manufactured by plunge type centreless grinding machines, like electric motor shafts or any other part having several diameters to be checked.

To know more read the article about Grindline.X Laser System.


BENEFITS

  • Zero-defect production: the 100% inspection allows out-oftolerance parts to be detected and discarded, avoiding any risk of rejects or later complaints
  • Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication
  • Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component
  • High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates
  • High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required
  • Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop
  • Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance
  • Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable
  • Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life
  • Labour savings: the unsupervised automatic control makes lighter work for the grinder operating staff
  • Quality certification made easier: the on-line gauging makes random sample checks redundant and allows the printing of detailed reports to prove Product Quality and Process Capability
  • Excellent flexibility: thanks to its wide measuring range and to the exclusive data processing software, the system enables gauging a number of parts with different shape and dimensions without specific dedication
  • Through-feed capability: the non-contact operating principle enables 100% inspection without having to stop the component
  • High gauging speed: getting an excellent repeatability in a short measuring time makes the on-line application consistent with high production rates
  • High precision: a patented self-calibration device guarantees permanent gauge accuracy with no re-mastering required
  • Insensitive to ambient temperature changes: the selfcalibration device automatically compensates any drift due to room temperature changes, making the gauge ideal for use in the workshop
  • Turnkey solutions: Aeroel supplies a wide range of accessories for cleaning and moving the part, assuring a high overall system performance
  • Competitive price: the through-feed gauging doesn’t involve complicated and costly handling devices, making the cost/ benefits ratio even more favourable
  • Reliability and long life: the optical gauging avoids all wearing and adjusting problems associated with touch probes; the solid state laser source warrants long operational life

VERSIONS

Available Grindline Systems

GRINDLINE.X40

Measuring Field: 40 mm
Measurable Diameters: from 0.06 to 38 mm
Repeatability: up to ± 0.1 µm

GRINDLINE.X80

Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeatability:up to ± 0.3 µm

Available Grindline+ Systems for Multiple Diameter measurement

GRINDLINE+.X40

Measuring Field: 40 mm
Measurable Diameters: from 0.06 to 38 mm
Repeatability: up to ± 0.1 µm

GRINDLINE+.X80

Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeatability: up to ± 0.3 µm

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number GRINDLINE
Product Name Laser System for Through-feed, Single Diameter Measuring and Grinder Regulation
Gage / Instrument Type Laser micrometer; Gaging System or Station
Unlock Full Specs
to access all available technical data

Similar Products

Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details
Modular Measurement System - QUICK SET™ LINE - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
View Details