Marposs Corp The effective solution for the in-line measurement of products featuring rectangular cross section QUADRALINE.XY

Description
DESCRIPTION The QUADRALINE Laser System has been specially designed for on-line monitoring of the two dimensions of rolled or extruded products having a rectangular cross section, such as, flat wire for hairpin, metal sections, plastic extruded sections, superconducting wire; enameled straps ... It measures dimensions from 0.1 mm to 30 mm, using crossed beams, dual axis laser gauges. It checks the product tolerance and alerts the operator when the shift from nominal dimensions exceeds the pre-set limits It performs automatic process regulation, keeping the product within the tolerance limits throughout production Detailed statistical reports are processed and printed for each manufacturing batch It can be easily connected to a Computer to download measured data or to allow remote system programming BENEFITS No scrap: the real time inspection allows the system to detect out-of-tolerance trends and return the product back within specification, avoiding any risk of rejects or complaints Saving in materials: by keeping the product close to the lowest tolerance limit, considerable savings in materials can be achieved, thus allowing the cost of the system to be paid back in just a few months Labour savings: the reliable and effective automatic control means the task of the extruder operator is made lighter Quality Certification: the 100% inspection makes random sample checks redundant and allows the printing of detailed reports to prove product quality VERSIONS QUADRALINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 2 µm QUADRALINE.XY35 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.03 to 30 mm Repeatability: up to ± 3.5 µm
Request a Quote Datasheet
Description
DESCRIPTION The QUADRALINE Laser System has been specially designed for on-line monitoring of the two dimensions of rolled or extruded products having a rectangular cross section, such as, flat wire for hairpin, metal sections, plastic extruded sections, superconducting wire; enameled straps ... It measures dimensions from 0.1 mm to 30 mm, using crossed beams, dual axis laser gauges. It checks the product tolerance and alerts the operator when the shift from nominal dimensions exceeds the pre-set limits It performs automatic process regulation, keeping the product within the tolerance limits throughout production Detailed statistical reports are processed and printed for each manufacturing batch It can be easily connected to a Computer to download measured data or to allow remote system programming BENEFITS No scrap: the real time inspection allows the system to detect out-of-tolerance trends and return the product back within specification, avoiding any risk of rejects or complaints Saving in materials: by keeping the product close to the lowest tolerance limit, considerable savings in materials can be achieved, thus allowing the cost of the system to be paid back in just a few months Labour savings: the reliable and effective automatic control means the task of the extruder operator is made lighter Quality Certification: the 100% inspection makes random sample checks redundant and allows the printing of detailed reports to prove product quality VERSIONS QUADRALINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 2 µm QUADRALINE.XY35 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.03 to 30 mm Repeatability: up to ± 3.5 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The effective solution for the in-line measurement of products featuring rectangular cross section - QUADRALINE.XY - Marposs Corp
Auburn Hills, MI, United States
The effective solution for the in-line measurement of products featuring rectangular cross section
QUADRALINE.XY
The effective solution for the in-line measurement of products featuring rectangular cross section QUADRALINE.XY
DESCRIPTION The QUADRALINE Laser System has been specially designed for on-line monitoring of the two dimensions of rolled or extruded products having a rectangular cross section, such as, flat wire for hairpin, metal sections, plastic extruded sections, superconducting wire; enameled straps ... It measures dimensions from 0.1 mm to 30 mm, using crossed beams, dual axis laser gauges. It checks the product tolerance and alerts the operator when the shift from nominal dimensions exceeds the pre-set limits It performs automatic process regulation, keeping the product within the tolerance limits throughout production Detailed statistical reports are processed and printed for each manufacturing batch It can be easily connected to a Computer to download measured data or to allow remote system programming BENEFITS No scrap: the real time inspection allows the system to detect out-of-tolerance trends and return the product back within specification, avoiding any risk of rejects or complaints Saving in materials: by keeping the product close to the lowest tolerance limit, considerable savings in materials can be achieved, thus allowing the cost of the system to be paid back in just a few months Labour savings: the reliable and effective automatic control means the task of the extruder operator is made lighter Quality Certification: the 100% inspection makes random sample checks redundant and allows the printing of detailed reports to prove product quality VERSIONS QUADRALINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 2 µm QUADRALINE.XY35 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.03 to 30 mm Repeatability: up to ± 3.5 µm

DESCRIPTION

The QUADRALINE Laser System has been specially designed for on-line monitoring of the two dimensions of rolled or extruded products having a rectangular cross section, such as, flat wire for hairpin, metal sections, plastic extruded sections, superconducting wire; enameled straps ...

  • It measures dimensions from 0.1 mm to 30 mm, using crossed beams, dual axis laser gauges.
  • It checks the product tolerance and alerts the operator when the shift from nominal dimensions exceeds the pre-set limits
  • It performs automatic process regulation, keeping the product within the tolerance limits throughout production
  • Detailed statistical reports are processed and printed for each manufacturing batch
  • It can be easily connected to a Computer to download measured data or to allow remote system programming

BENEFITS

  • No scrap: the real time inspection allows the system to detect out-of-tolerance trends and return the product back within specification, avoiding any risk of rejects or complaints
  • Saving in materials: by keeping the product close to the lowest tolerance limit, considerable savings in materials can be achieved, thus allowing the cost of the system to be paid back in just a few months
  • Labour savings: the reliable and effective automatic control means the task of the extruder operator is made lighter
  • Quality Certification: the 100% inspection makes random sample checks redundant and allows the printing of detailed reports to prove product quality

VERSIONS

QUADRALINE.XY13

Measuring Field: 13x13 mm
Measurable Diameters: from 0.03 to 10 mm
Repeatability: up to ± 2 µm

QUADRALINE.XY35

Measuring Field: 35 x 35 mm
Measurable Diameters: from 0.03 to 30 mm
Repeatability: up to ± 3.5 µm

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number QUADRALINE.XY
Product Name The effective solution for the in-line measurement of products featuring rectangular cross section
Gage / Instrument Type Gaging System or Station
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details
Non-contact measurement with ChromaPoint controller - ZENITH CONTROLLER - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
NON CONTACT GAUGE FOR NANOLAYERS THICKNESS MEASUREMENT - NCG-R - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details