Marposs Corp High-performance tabletop laser micrometer to check off-line the rectangular wires SUPER WIRELAB X40

Description
DESCRIPTION SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires. • Repeatable and objective results not affected by operator’s skill. • Contactless measurement. • Highly flexible: different products can be measured without system re-mastering. • It can also be used to measure diameter and ovality of round wire. • Rugged construction suitable to be used in workshop environment. BENEFITS Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediately display the tolerance status of the part. Part library for easy programming Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. No measuring drift due to changing room temperature! The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.
Request a Quote Datasheet
Description
DESCRIPTION SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires. • Repeatable and objective results not affected by operator’s skill. • Contactless measurement. • Highly flexible: different products can be measured without system re-mastering. • It can also be used to measure diameter and ovality of round wire. • Rugged construction suitable to be used in workshop environment. BENEFITS Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediately display the tolerance status of the part. Part library for easy programming Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. No measuring drift due to changing room temperature! The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance tabletop laser micrometer to check off-line the rectangular wires - SUPER WIRELAB X40 - Marposs Corp
Auburn Hills, MI, United States
High-performance tabletop laser micrometer to check off-line the rectangular wires
SUPER WIRELAB X40
High-performance tabletop laser micrometer to check off-line the rectangular wires SUPER WIRELAB X40
DESCRIPTION SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires. • Repeatable and objective results not affected by operator’s skill. • Contactless measurement. • Highly flexible: different products can be measured without system re-mastering. • It can also be used to measure diameter and ovality of round wire. • Rugged construction suitable to be used in workshop environment. BENEFITS Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediately display the tolerance status of the part. Part library for easy programming Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. No measuring drift due to changing room temperature! The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.

DESCRIPTION

SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires.
• Repeatable and objective results not affected by operator’s skill.
• Contactless measurement.
• Highly flexible: different products can be measured without system re-mastering.
• It can also be used to measure diameter and ovality of round wire.
• Rugged construction suitable to be used in workshop environment.


BENEFITS

Easy to use
The software has been designed to be extremely user friendly and very flexible.
Quick tolerance check
Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediately display the tolerance status of the part.
Part library for easy programming
Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”.
No measuring drift due to changing room temperature!
The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number SUPER WIRELAB X40
Product Name High-performance tabletop laser micrometer to check off-line the rectangular wires
Gage / Instrument Type Laser micrometer; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Fully Portable Optical Micrometer HWS.3 - Handy Wire Scanner - Marposs Corp
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
The Laser Micrometer to Check Full Carbide Tools and Blanks - SUPER-MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components - SUPER-MECLAB X - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details