Marposs Corp Flexible Measuring System for Glass Containers Inspection VISIQUICK™

Description
DESCRIPTION VisiQuick™ machine includes one or more measuring stations: • external dimensions measuring station including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the external characteristics of the container, such as: Total height Verticality Bent neck Mouth parallelism Body parameters (e.g. diameter, long/short sides and diagonal on non-round containers, height of a given diameter, etc…) Finish parameters on any finish type (e.g. diameters, heights, angles, radiuses, etc...) • inside diameter and profile measuring station including a rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile • weight and push-up measuring station including an industrial scale and an ultrasonic sensor integrated in the same station • wall thickness measuring station based on chromatic confocal technology • labelling area profile measuring station (patent application filed) based on optical technology, it allows to detect and measure sinks and bulges in the container’s labelling area. To know more read the article about VisiQuick™. BENEFITS strong mechanical structure: made of steel (no aluminum profiles) to guarantee stability and good measurements results flexibility: no retooling at all required to conveyors, pick & place and to the measuring stations when the container to be measured changes modularity and upgradability: VisiQuick™ can be configured with one or more measuring stations, which can be also added to the machine, as un upgrade, after the purchase customizable solutions: despite being a product, VisiQuick™ allows some levels of customizations based on customers’ requirements/necessi ties extensive library of measurements algorithms: besides existing algorithms Marposs can develop new ones based on the customers’ specific requirements Industry 4.0 ready: full compatibility with production monitoring system (e.g. Vertech SIL) intuitive HMI: VisiQuick™ software, installed in a powerful Industrial PC, provides a simple and intuitive user interface
Request a Quote Datasheet
Description
DESCRIPTION VisiQuick™ machine includes one or more measuring stations: • external dimensions measuring station including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the external characteristics of the container, such as: Total height Verticality Bent neck Mouth parallelism Body parameters (e.g. diameter, long/short sides and diagonal on non-round containers, height of a given diameter, etc…) Finish parameters on any finish type (e.g. diameters, heights, angles, radiuses, etc...) • inside diameter and profile measuring station including a rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile • weight and push-up measuring station including an industrial scale and an ultrasonic sensor integrated in the same station • wall thickness measuring station based on chromatic confocal technology • labelling area profile measuring station (patent application filed) based on optical technology, it allows to detect and measure sinks and bulges in the container’s labelling area. To know more read the article about VisiQuick™. BENEFITS strong mechanical structure: made of steel (no aluminum profiles) to guarantee stability and good measurements results flexibility: no retooling at all required to conveyors, pick & place and to the measuring stations when the container to be measured changes modularity and upgradability: VisiQuick™ can be configured with one or more measuring stations, which can be also added to the machine, as un upgrade, after the purchase customizable solutions: despite being a product, VisiQuick™ allows some levels of customizations based on customers’ requirements/necessi ties extensive library of measurements algorithms: besides existing algorithms Marposs can develop new ones based on the customers’ specific requirements Industry 4.0 ready: full compatibility with production monitoring system (e.g. Vertech SIL) intuitive HMI: VisiQuick™ software, installed in a powerful Industrial PC, provides a simple and intuitive user interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Measuring System for Glass Containers Inspection - VISIQUICK™ - Marposs Corp
Auburn Hills, MI, United States
Flexible Measuring System for Glass Containers Inspection
VISIQUICK™
Flexible Measuring System for Glass Containers Inspection VISIQUICK™
DESCRIPTION VisiQuick™ machine includes one or more measuring stations: • external dimensions measuring station including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the external characteristics of the container, such as: Total height Verticality Bent neck Mouth parallelism Body parameters (e.g. diameter, long/short sides and diagonal on non-round containers, height of a given diameter, etc…) Finish parameters on any finish type (e.g. diameters, heights, angles, radiuses, etc...) • inside diameter and profile measuring station including a rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile • weight and push-up measuring station including an industrial scale and an ultrasonic sensor integrated in the same station • wall thickness measuring station based on chromatic confocal technology • labelling area profile measuring station (patent application filed) based on optical technology, it allows to detect and measure sinks and bulges in the container’s labelling area. To know more read the article about VisiQuick™. BENEFITS strong mechanical structure: made of steel (no aluminum profiles) to guarantee stability and good measurements results flexibility: no retooling at all required to conveyors, pick & place and to the measuring stations when the container to be measured changes modularity and upgradability: VisiQuick™ can be configured with one or more measuring stations, which can be also added to the machine, as un upgrade, after the purchase customizable solutions: despite being a product, VisiQuick™ allows some levels of customizations based on customers’ requirements/necessi ties extensive library of measurements algorithms: besides existing algorithms Marposs can develop new ones based on the customers’ specific requirements Industry 4.0 ready: full compatibility with production monitoring system (e.g. Vertech SIL) intuitive HMI: VisiQuick™ software, installed in a powerful Industrial PC, provides a simple and intuitive user interface

DESCRIPTION

VisiQuick™ machine includes one or more measuring stations:

• external dimensions measuring station

including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the external characteristics of the container, such as:

  • Total height
  • Verticality
  • Bent neck
  • Mouth parallelism
  • Body parameters (e.g. diameter, long/short sides and diagonal on non-round containers, height of a given diameter, etc…)
  • Finish parameters on any finish type (e.g. diameters, heights, angles, radiuses, etc...)

• inside diameter and profile measuring station

including a rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile

• weight and push-up measuring station

including an industrial scale and an ultrasonic sensor integrated in the same station

• wall thickness measuring station

based on chromatic confocal technology

• labelling area profile measuring station (patent application filed)

based on optical technology, it allows to detect and measure sinks and bulges in the container’s labelling area.

To know more read the article about VisiQuick™.


BENEFITS

  • strong mechanical structure: made of steel (no aluminum profiles) to guarantee stability and good measurements results
  • flexibility: no retooling at all required to conveyors, pick & place and to the measuring stations when the container to be measured changes
  • modularity and upgradability: VisiQuick™ can be configured with one or more measuring stations, which can be also added to the machine, as un upgrade, after the purchase
  • customizable solutions: despite being a product, VisiQuick™ allows some levels of customizations based on customers’ requirements/necessities
  • extensive library of measurements algorithms: besides existing algorithms Marposs can develop new ones based on the customers’ specific requirements
  • Industry 4.0 ready: full compatibility with production monitoring system (e.g. Vertech SIL)
  • intuitive HMI: VisiQuick™ software, installed in a powerful Industrial PC, provides a simple and intuitive user interface
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number VISIQUICK™
Product Name Flexible Measuring System for Glass Containers Inspection
Gage / Instrument Type Gaging System or Station
Unlock Full Specs
to access all available technical data

Similar Products

Bench-Top Laser Micrometer - WIRELAB & SUPER-WIRELAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Non-contact measurement with ChromaPoint long working distance optical heads - OP SERIES - Marposs Corp
Specs
Gaging Technology Optical; Non-contact
Attribute Measurement Capability Thickness Gage
View Details
Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
Non Contact Gauge for layer thickness measurement - NCG - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details