Marposs Corp Electro-Mechanical Actuator for Crankshaft Measurement on Grinder e-FENAR™

Description
DESCRIPTION e-Fenar is the most flexible and highest performing system to continuously monitor the part size for concentric and orbital grinding operations. e-fenar, as Fenar L, is designed to be mounted directly on the grinding machine wheel carriages. It is equipped with a gauge that, during the measurement phase, is in direct contact with the work piece. The diameter measurement information is supplied in real time to the grinding machine, which is capable of managing the machining cycle until the desired part measurement value is achieved. e-Fenar system can be commanded by BLÚ system or through machine I/O. Main features Maximum measurement flexibility: thanks to the flexibility of the measurement heads, it is possible to process a wide variety of main journal and pin bearing diameters (up to 25 mm) Maximum wear compensation flexibility: e-Fenar can compensate for up to 10 mm of grinding wheel wear on the diameter, without the need for manual retooling Simple retooling: e-Fenar can be retooled in a few, short steps when it is necessary to modify the diameter measurement range Optimized speed introduction and retraction for cycle optimization Perfect synchronization between workpiece and gauge motion for smooth introduction and retraction. Maximum durability: thanks to the gauge seal rating, it is suitable for use in machining conditions that involve the presence of large volumes of coolant at high pressures. The device has been manufactured using materials that minimise the effects of the thermal variations caused by the coolant and/or interruptions in the machining process Maximum reliability: the design solutions and choice of materials are the result of many years of experience in the sector, and the hundreds of operating applications present on the market bear testament to the R&M project calculations. Roundness check (optional): it is also possible to check the roundness of the resulting diameter upon completion of the machining process. This option enables users to monitor how the shape of the machined part evolves in real time, and implement the necessary corrections while the process is still in progress, thus avoiding the need to carry out manual checks in the metrology lab (increased productivity) Diagnostic control BENEFITS Increased production quality (reduced rejects) High precision measurement High movement repeatability (operations not affected by boundary conditions) Cycle optimization Flexibility Highly reliable and robust Ease of retooling Grinding wheel compensation (increased productivity) Diagnostic control Excellent repeatability performances Excellent reliability TECH SPECS For all technical characteristics, please refer to the table in the DOWNLOAD section
Request a Quote
Description
DESCRIPTION e-Fenar is the most flexible and highest performing system to continuously monitor the part size for concentric and orbital grinding operations. e-fenar, as Fenar L, is designed to be mounted directly on the grinding machine wheel carriages. It is equipped with a gauge that, during the measurement phase, is in direct contact with the work piece. The diameter measurement information is supplied in real time to the grinding machine, which is capable of managing the machining cycle until the desired part measurement value is achieved. e-Fenar system can be commanded by BLÚ system or through machine I/O. Main features Maximum measurement flexibility: thanks to the flexibility of the measurement heads, it is possible to process a wide variety of main journal and pin bearing diameters (up to 25 mm) Maximum wear compensation flexibility: e-Fenar can compensate for up to 10 mm of grinding wheel wear on the diameter, without the need for manual retooling Simple retooling: e-Fenar can be retooled in a few, short steps when it is necessary to modify the diameter measurement range Optimized speed introduction and retraction for cycle optimization Perfect synchronization between workpiece and gauge motion for smooth introduction and retraction. Maximum durability: thanks to the gauge seal rating, it is suitable for use in machining conditions that involve the presence of large volumes of coolant at high pressures. The device has been manufactured using materials that minimise the effects of the thermal variations caused by the coolant and/or interruptions in the machining process Maximum reliability: the design solutions and choice of materials are the result of many years of experience in the sector, and the hundreds of operating applications present on the market bear testament to the R&M project calculations. Roundness check (optional): it is also possible to check the roundness of the resulting diameter upon completion of the machining process. This option enables users to monitor how the shape of the machined part evolves in real time, and implement the necessary corrections while the process is still in progress, thus avoiding the need to carry out manual checks in the metrology lab (increased productivity) Diagnostic control BENEFITS Increased production quality (reduced rejects) High precision measurement High movement repeatability (operations not affected by boundary conditions) Cycle optimization Flexibility Highly reliable and robust Ease of retooling Grinding wheel compensation (increased productivity) Diagnostic control Excellent repeatability performances Excellent reliability TECH SPECS For all technical characteristics, please refer to the table in the DOWNLOAD section
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The e-FENAR,Ñ¢ Electro-Mechanical Actuator from Marposs Corp is designed for crankshaft measurement on grinders, offering a measurement range suitable for diameters between 30 mm and 160 mm and stroke lengths up to 190 mm. It provides high precision with a repeatability of less than 0.8 µm and a resolution of 0.1 µm under machine conditions. The actuator operates at a rotation speed of less than 100 rpm, depending on the workpiece stroke. The device features a flexible measurement system that can accommodate various journal and pin bearing diameters, with a maximum measurement range of 1000 µm and a resolution of 1 µm for a 25 mm range. It is engineered for durability in high-pressure coolant environments and minimizes the effects of thermal variations. The e-FENAR,Ñ¢ also allows for wear compensation of up to 10 mm without manual retooling, enhancing productivity and reducing downtime.

Datasheet Summary
Powered by GS/AI

The e-FENAR,Ñ¢ Electro-Mechanical Actuator from Marposs Corp is designed for crankshaft measurement on grinders, offering a measurement range suitable for diameters between 30 mm and 160 mm and stroke lengths up to 190 mm. It provides high precision with a repeatability of less than 0.8 µm and a resolution of 0.1 µm under machine conditions. The actuator operates at a rotation speed of less than 100 rpm, depending on the workpiece stroke. The device features a flexible measurement system that can accommodate various journal and pin bearing diameters, with a maximum measurement range of 1000 µm and a resolution of 1 µm for a 25 mm range. It is engineered for durability in high-pressure coolant environments and minimizes the effects of thermal variations. The e-FENAR,Ñ¢ also allows for wear compensation of up to 10 mm without manual retooling, enhancing productivity and reducing downtime.

Suppliers

Company
Product
Description
Supplier Links
Electro-Mechanical Actuator for Crankshaft Measurement on Grinder - e-FENAR™ - Marposs Corp
Auburn Hills, MI, United States
Electro-Mechanical Actuator for Crankshaft Measurement on Grinder
e-FENAR™
Electro-Mechanical Actuator for Crankshaft Measurement on Grinder e-FENAR™
DESCRIPTION e-Fenar is the most flexible and highest performing system to continuously monitor the part size for concentric and orbital grinding operations. e-fenar, as Fenar L, is designed to be mounted directly on the grinding machine wheel carriages. It is equipped with a gauge that, during the measurement phase, is in direct contact with the work piece. The diameter measurement information is supplied in real time to the grinding machine, which is capable of managing the machining cycle until the desired part measurement value is achieved. e-Fenar system can be commanded by BLÚ system or through machine I/O. Main features Maximum measurement flexibility: thanks to the flexibility of the measurement heads, it is possible to process a wide variety of main journal and pin bearing diameters (up to 25 mm) Maximum wear compensation flexibility: e-Fenar can compensate for up to 10 mm of grinding wheel wear on the diameter, without the need for manual retooling Simple retooling: e-Fenar can be retooled in a few, short steps when it is necessary to modify the diameter measurement range Optimized speed introduction and retraction for cycle optimization Perfect synchronization between workpiece and gauge motion for smooth introduction and retraction. Maximum durability: thanks to the gauge seal rating, it is suitable for use in machining conditions that involve the presence of large volumes of coolant at high pressures. The device has been manufactured using materials that minimise the effects of the thermal variations caused by the coolant and/or interruptions in the machining process Maximum reliability: the design solutions and choice of materials are the result of many years of experience in the sector, and the hundreds of operating applications present on the market bear testament to the R&M project calculations. Roundness check (optional): it is also possible to check the roundness of the resulting diameter upon completion of the machining process. This option enables users to monitor how the shape of the machined part evolves in real time, and implement the necessary corrections while the process is still in progress, thus avoiding the need to carry out manual checks in the metrology lab (increased productivity) Diagnostic control BENEFITS Increased production quality (reduced rejects) High precision measurement High movement repeatability (operations not affected by boundary conditions) Cycle optimization Flexibility Highly reliable and robust Ease of retooling Grinding wheel compensation (increased productivity) Diagnostic control Excellent repeatability performances Excellent reliability TECH SPECS For all technical characteristics, please refer to the table in the DOWNLOAD section

DESCRIPTION

e-Fenar is the most flexible and highest performing system to continuously monitor the part size for concentric and orbital grinding operations.

e-fenar, as Fenar L, is designed to be mounted directly on the grinding machine wheel carriages. It is equipped with a gauge that, during the measurement phase, is in direct contact with the work piece. The diameter measurement information is supplied in real time to the grinding machine, which is capable of managing the machining cycle until the desired part measurement value is achieved.

e-Fenar system can be commanded by BLÚ system or through machine I/O.

Main features

  • Maximum measurement flexibility: thanks to the flexibility of the measurement heads, it is possible to process a wide variety of main journal and pin bearing diameters (up to 25 mm)
  • Maximum wear compensation flexibility: e-Fenar can compensate for up to 10 mm of grinding wheel wear on the diameter, without the need for manual retooling
  • Simple retooling: e-Fenar can be retooled in a few, short steps when it is necessary to modify the diameter measurement range
  • Optimized speed introduction and retraction for cycle optimization
  • Perfect synchronization between workpiece and gauge motion for smooth introduction and retraction.
  • Maximum durability: thanks to the gauge seal rating, it is suitable for use in machining conditions that involve the presence of large volumes of coolant at high pressures. The device has been manufactured using materials that minimise the effects of the thermal variations caused by the coolant and/or interruptions in the machining process
  • Maximum reliability: the design solutions and choice of materials are the result of many years of experience in the sector, and the hundreds of operating applications present on the market bear testament to the R&M project calculations.
  • Roundness check (optional): it is also possible to check the roundness of the resulting diameter upon completion of the machining process. This option enables users to monitor how the shape of the machined part evolves in real time, and implement the necessary corrections while the process is still in progress, thus avoiding the need to carry out manual checks in the metrology lab (increased productivity)
  • Diagnostic control

BENEFITS

  • Increased production quality (reduced rejects)
  • High precision measurement
  • High movement repeatability (operations not affected by boundary conditions)
  • Cycle optimization
  • Flexibility
  • Highly reliable and robust
  • Ease of retooling
  • Grinding wheel compensation (increased productivity)
  • Diagnostic control
  • Excellent repeatability performances
  • Excellent reliability

TECH SPECS

For all technical characteristics, please refer to the table in the DOWNLOAD section

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number e-FENAR™
Product Name Electro-Mechanical Actuator for Crankshaft Measurement on Grinder
Gaging Technology Electronic; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

NON CONTACT GAUGE FOR NANOLAYERS THICKNESS MEASUREMENT - NCG-R - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components - SUPER-MECLAB X - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details