Marposs Corp Universal Gauge Block QUICK BLOCK™

Description
DESCRIPTION Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes. It features a ball cage anti rotation system that guarantees a repeatability range value (max-min) of less than 0.5 μm with direct contact. The ±5 mm version can be supplied with an axial or radial cable outlet for the transducer and pneumatic cylinder. It can be installed with the measurement axis positioned in any spatial direction and the contact support has a retooling range of 20 mm. The pneumatic actuation version is particularly suited for post-process applications on measuring stations with automatic loading/unloading. It can also be fitted on Quick Set stations with the relative interface to measure diameters up to 90 mm. A wide range of spring, measuring arms and contacts is available to reach any measuring position whilst maintain the arm ratio unchanged. A special version with dovetail guide, compatible with TESA supports and contacts, is also available. The new QuickBlock Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network. BENEFITS easy to install reliable and sturdy wide measuring range thanks to the retooling of the contact support high degree of protection (IP65) suitable for workshop use it can be used with all electronic units by Marposs and by other manufacturers, and with industrial/commercia l PCs range of accessories ensure that Quick Block can be adapted to numerous applications TECH SPECS measuring range from 2 to 10 mm measuring force from 1 to 1.7 N (± 20%) with standard spring operating pressure for the pneumatic cylinder version: 3 ÷ 6 bar actuation: spring, pneumatic cylinder transducer and pneumatic cylinder cable outlet: axial or radial repeatability < 0.5 µm degree of protection IP65 thermal drift at zero < 0.25 µm/°C connector: Lumberg SV50/6 (analogue versions), Lumberg 0332/06 (digital versions) or standard USB cable length 2 m compatible with all Marposs and other manufacturers’ electronic units
Request a Quote
Description
DESCRIPTION Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes. It features a ball cage anti rotation system that guarantees a repeatability range value (max-min) of less than 0.5 μm with direct contact. The ±5 mm version can be supplied with an axial or radial cable outlet for the transducer and pneumatic cylinder. It can be installed with the measurement axis positioned in any spatial direction and the contact support has a retooling range of 20 mm. The pneumatic actuation version is particularly suited for post-process applications on measuring stations with automatic loading/unloading. It can also be fitted on Quick Set stations with the relative interface to measure diameters up to 90 mm. A wide range of spring, measuring arms and contacts is available to reach any measuring position whilst maintain the arm ratio unchanged. A special version with dovetail guide, compatible with TESA supports and contacts, is also available. The new QuickBlock Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network. BENEFITS easy to install reliable and sturdy wide measuring range thanks to the retooling of the contact support high degree of protection (IP65) suitable for workshop use it can be used with all electronic units by Marposs and by other manufacturers, and with industrial/commercia l PCs range of accessories ensure that Quick Block can be adapted to numerous applications TECH SPECS measuring range from 2 to 10 mm measuring force from 1 to 1.7 N (± 20%) with standard spring operating pressure for the pneumatic cylinder version: 3 ÷ 6 bar actuation: spring, pneumatic cylinder transducer and pneumatic cylinder cable outlet: axial or radial repeatability < 0.5 µm degree of protection IP65 thermal drift at zero < 0.25 µm/°C connector: Lumberg SV50/6 (analogue versions), Lumberg 0332/06 (digital versions) or standard USB cable length 2 m compatible with all Marposs and other manufacturers’ electronic units
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quick Block is a universal measuring element with high-precision linear guides for internal and external diameter and distance measurement. It is available with LVDT or HBT transducers or as a mechanical version, offering measuring ranges of ±1 mm, ±2 mm, ±5 mm, or ±10 mm. The ±5 mm version includes a 5 mm diameter double guide and ball cage anti-rotation system with repeatability under 0.5 μm. It features a square guide contact support with 20 mm retooling range, operates at 3-6 bar pneumatic pressure, and has axial or radial cable outlet options. The transducer is IP65 protected, the unit is IP40 or IP65 depending on model, and the cable length is 2 m with a Lumberg SV50/6 or standard USB connector. Weight is under 260 g. A TESA-compatible dovetail version is available. All versions operate from -10 °C to +65 °C.

Datasheet Summary
Powered by GS/AI

Quick Block is a universal measuring element with high-precision linear guides for internal and external diameter and distance measurement. It is available with LVDT or HBT transducers or as a mechanical version, offering measuring ranges of ±1 mm, ±2 mm, ±5 mm, or ±10 mm. The ±5 mm version includes a 5 mm diameter double guide and ball cage anti-rotation system with repeatability under 0.5 μm. It features a square guide contact support with 20 mm retooling range, operates at 3-6 bar pneumatic pressure, and has axial or radial cable outlet options. The transducer is IP65 protected, the unit is IP40 or IP65 depending on model, and the cable length is 2 m with a Lumberg SV50/6 or standard USB connector. Weight is under 260 g. A TESA-compatible dovetail version is available. All versions operate from -10 °C to +65 °C.

Suppliers

Company
Product
Description
Supplier Links
Universal Gauge Block - QUICK BLOCK™ - Marposs Corp
Auburn Hills, MI, United States
Universal Gauge Block
QUICK BLOCK™
Universal Gauge Block QUICK BLOCK™
DESCRIPTION Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes. It features a ball cage anti rotation system that guarantees a repeatability range value (max-min) of less than 0.5 μm with direct contact. The ±5 mm version can be supplied with an axial or radial cable outlet for the transducer and pneumatic cylinder. It can be installed with the measurement axis positioned in any spatial direction and the contact support has a retooling range of 20 mm. The pneumatic actuation version is particularly suited for post-process applications on measuring stations with automatic loading/unloading. It can also be fitted on Quick Set stations with the relative interface to measure diameters up to 90 mm. A wide range of spring, measuring arms and contacts is available to reach any measuring position whilst maintain the arm ratio unchanged. A special version with dovetail guide, compatible with TESA supports and contacts, is also available. The new QuickBlock Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network. BENEFITS easy to install reliable and sturdy wide measuring range thanks to the retooling of the contact support high degree of protection (IP65) suitable for workshop use it can be used with all electronic units by Marposs and by other manufacturers, and with industrial/commercia l PCs range of accessories ensure that Quick Block can be adapted to numerous applications TECH SPECS measuring range from 2 to 10 mm measuring force from 1 to 1.7 N (± 20%) with standard spring operating pressure for the pneumatic cylinder version: 3 ÷ 6 bar actuation: spring, pneumatic cylinder transducer and pneumatic cylinder cable outlet: axial or radial repeatability < 0.5 µm degree of protection IP65 thermal drift at zero < 0.25 µm/°C connector: Lumberg SV50/6 (analogue versions), Lumberg 0332/06 (digital versions) or standard USB cable length 2 m compatible with all Marposs and other manufacturers’ electronic units

DESCRIPTION

Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes.

It features a ball cage anti rotation system that guarantees a repeatability range value (max-min) of less than 0.5 μm with direct contact. The ±5 mm version can be supplied with an axial or radial cable outlet for the transducer and pneumatic cylinder.

It can be installed with the measurement axis positioned in any spatial direction and the contact support has a retooling range of 20 mm.

The pneumatic actuation version is particularly suited for post-process applications on measuring stations with automatic loading/unloading.

It can also be fitted on Quick Set stations with the relative interface to measure diameters up to 90 mm.

A wide range of spring, measuring arms and contacts is available to reach any measuring position whilst maintain the arm ratio unchanged.

A special version with dovetail guide, compatible with TESA supports and contacts, is also available.

The new QuickBlock Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network.


BENEFITS

  • easy to install
  • reliable and sturdy
  • wide measuring range thanks to the retooling of the contact support
  • high degree of protection (IP65)
  • suitable for workshop use
  • it can be used with all electronic units by Marposs and by other manufacturers, and with industrial/commercial PCs
  • range of accessories ensure that Quick Block can be adapted to numerous applications

TECH SPECS

  • measuring range from 2 to 10 mm
  • measuring force from 1 to 1.7 N (± 20%) with standard spring
  • operating pressure for the pneumatic cylinder version: 3 ÷ 6 bar
  • actuation: spring, pneumatic cylinder
  • transducer and pneumatic cylinder cable outlet: axial or radial
  • repeatability < 0.5 µm
  • degree of protection IP65
  • thermal drift at zero < 0.25 µm/°C
  • connector: Lumberg SV50/6 (analogue versions), Lumberg 0332/06 (digital versions) or standard USB
  • cable length 2 m
  • compatible with all Marposs and other manufacturers’ electronic units
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number QUICK BLOCK™
Product Name Universal Gauge Block
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts - PROFILAB.X40 - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Laser micrometer; Gaging System or Station; Micrometer
Gaging Technology Optical
View Details