Marposs Corp Non Contact Gauge for layer thickness measurement NCG

Description
DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The gauge has been designed to control the thickness of different type of parts, glass, plastic and silicon wafers. Thanks to the infrared light source is possible to measure none transparent materials too. Our gauges are designed to improve and maintain machine cycle times, quality of the final product and to control the process before, during or after key operation steps. Marposs NCG is a high-speed elaboration gauge that can be connected to any machine for accurate and fast part thickness control. It could be used on a fixture or inside a machine, in dry or wet environments within the limits specified in the technical data. Marposs NCG, IRIX and STIL (http://www.stilsa.c om/) sensors cover a wide range of applications starting from thickness, TTV, bow, warp measure tiil a complete 2D image and 3D topoghrapy too. BENEFITS Assure a part production within the target tolerance Optimize the cycle time Assure and maintain a constant and controlled productivity Compensate any production drift Track production history
Request a Quote
Description
DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The gauge has been designed to control the thickness of different type of parts, glass, plastic and silicon wafers. Thanks to the infrared light source is possible to measure none transparent materials too. Our gauges are designed to improve and maintain machine cycle times, quality of the final product and to control the process before, during or after key operation steps. Marposs NCG is a high-speed elaboration gauge that can be connected to any machine for accurate and fast part thickness control. It could be used on a fixture or inside a machine, in dry or wet environments within the limits specified in the technical data. Marposs NCG, IRIX and STIL (http://www.stilsa.c om/) sensors cover a wide range of applications starting from thickness, TTV, bow, warp measure tiil a complete 2D image and 3D topoghrapy too. BENEFITS Assure a part production within the target tolerance Optimize the cycle time Assure and maintain a constant and controlled productivity Compensate any production drift Track production history
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Marposs NCG gauge utilizes interferometric technology to measure layer thickness by analyzing light waves reflected at the boundaries of different surfaces. It is capable of measuring various materials, including silicon, sapphire, glass, and plastics, and can also assess non-transparent materials using an infrared light source. The gauge is designed for high-speed operation and can be integrated into existing machinery for real-time thickness control, suitable for both dry and wet environments. The measurement range varies by model, with options accommodating thicknesses from 15 µm to 3700 µm, and an accuracy of up to 1 µm. It features a single channel, Ethernet connectivity, and can store extensive measurement data for quality control and process evaluation. The NCG gauge is built to withstand harsh conditions, making it versatile for different industrial applications, including in-process control on grinding and lapping machines.

Datasheet Summary
Powered by GS/AI

The Marposs NCG gauge utilizes interferometric technology to measure layer thickness by analyzing light waves reflected at the boundaries of different surfaces. It is capable of measuring various materials, including silicon, sapphire, glass, and plastics, and can also assess non-transparent materials using an infrared light source. The gauge is designed for high-speed operation and can be integrated into existing machinery for real-time thickness control, suitable for both dry and wet environments. The measurement range varies by model, with options accommodating thicknesses from 15 µm to 3700 µm, and an accuracy of up to 1 µm. It features a single channel, Ethernet connectivity, and can store extensive measurement data for quality control and process evaluation. The NCG gauge is built to withstand harsh conditions, making it versatile for different industrial applications, including in-process control on grinding and lapping machines.

Suppliers

Company
Product
Description
Supplier Links
Non Contact Gauge for layer thickness measurement - NCG - Marposs Corp
Auburn Hills, MI, United States
Non Contact Gauge for layer thickness measurement
NCG
Non Contact Gauge for layer thickness measurement NCG
DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The gauge has been designed to control the thickness of different type of parts, glass, plastic and silicon wafers. Thanks to the infrared light source is possible to measure none transparent materials too. Our gauges are designed to improve and maintain machine cycle times, quality of the final product and to control the process before, during or after key operation steps. Marposs NCG is a high-speed elaboration gauge that can be connected to any machine for accurate and fast part thickness control. It could be used on a fixture or inside a machine, in dry or wet environments within the limits specified in the technical data. Marposs NCG, IRIX and STIL (http://www.stilsa.c om/) sensors cover a wide range of applications starting from thickness, TTV, bow, warp measure tiil a complete 2D image and 3D topoghrapy too. BENEFITS Assure a part production within the target tolerance Optimize the cycle time Assure and maintain a constant and controlled productivity Compensate any production drift Track production history

DESCRIPTION

Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The gauge has been designed to control the thickness of different type of parts, glass, plastic and silicon wafers. Thanks to the infrared light source is possible to measure none transparent materials too.

Our gauges are designed to improve and maintain machine cycle times, quality of the final product and to control the process before, during or after key operation steps.

Marposs NCG is a high-speed elaboration gauge that can be connected to any machine for accurate and fast part thickness control. It could be used on a fixture or inside a machine, in dry or wet environments within the limits specified in the technical data.

Marposs NCG, IRIX and STIL (http://www.stilsa.com/) sensors cover a wide range of applications starting from thickness, TTV, bow, warp measure tiil a complete 2D image and 3D topoghrapy too.


BENEFITS

  • Assure a part production within the target tolerance
  • Optimize the cycle time
  • Assure and maintain a constant and controlled productivity
  • Compensate any production drift
  • Track production history
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number NCG
Product Name Non Contact Gauge for layer thickness measurement
Gaging Technology Non-contact
Unlock Full Specs
to access all available technical data

Similar Products

NON CONTACT GAUGE FOR NANOLAYERS THICKNESS MEASUREMENT - NCG-R - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
Flexible Measuring System for Glass Containers Inspection - VISIQUICK™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details