Marposs Corp Portable system for laboratory use or in-line inspection MESYS UNISENSE GO

Description
DESCRIPTION The Unisense-GO portable measurement system is engineered for versatility and ease of use in any environment. Featuring up to five lightweight sensors, this solution seamlessly integrates into both production lines and laboratory settings. Its easy detachment allows you to move it effortlessly between different locations, ensuring you can keep tabs on your production processes wherever you are. The Unisense GO is not only easy to use, but also designed to perform. With patented automatic calibration, it maintains accuracy and reliability, providing a robust measurement experience that adapts to your needs without compromising accuracy. Whether you're in the lab or on the shop floor, the Unisense-GO is your tool for flexible and reliable measurement. APPLICATIONS Non contact, non destructive, non radiation Low cost Simple interface via OPC/UA interface Basis Weight range : 0 – 4000 g/m² Foil Width: 220-550mm Sensor spot diameter: 5mm (Up to 5 sensors at the same time) Resolution: down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply typ: 24V Possible ATEX version: Yes CE Compliance EN 2006/42: Yes
Request a Quote
Description
DESCRIPTION The Unisense-GO portable measurement system is engineered for versatility and ease of use in any environment. Featuring up to five lightweight sensors, this solution seamlessly integrates into both production lines and laboratory settings. Its easy detachment allows you to move it effortlessly between different locations, ensuring you can keep tabs on your production processes wherever you are. The Unisense GO is not only easy to use, but also designed to perform. With patented automatic calibration, it maintains accuracy and reliability, providing a robust measurement experience that adapts to your needs without compromising accuracy. Whether you're in the lab or on the shop floor, the Unisense-GO is your tool for flexible and reliable measurement. APPLICATIONS Non contact, non destructive, non radiation Low cost Simple interface via OPC/UA interface Basis Weight range : 0 – 4000 g/m² Foil Width: 220-550mm Sensor spot diameter: 5mm (Up to 5 sensors at the same time) Resolution: down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply typ: 24V Possible ATEX version: Yes CE Compliance EN 2006/42: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable system for laboratory use or in-line inspection - MESYS UNISENSE GO - Marposs Corp
Auburn Hills, MI, United States
Portable system for laboratory use or in-line inspection
MESYS UNISENSE GO
Portable system for laboratory use or in-line inspection MESYS UNISENSE GO
DESCRIPTION The Unisense-GO portable measurement system is engineered for versatility and ease of use in any environment. Featuring up to five lightweight sensors, this solution seamlessly integrates into both production lines and laboratory settings. Its easy detachment allows you to move it effortlessly between different locations, ensuring you can keep tabs on your production processes wherever you are. The Unisense GO is not only easy to use, but also designed to perform. With patented automatic calibration, it maintains accuracy and reliability, providing a robust measurement experience that adapts to your needs without compromising accuracy. Whether you're in the lab or on the shop floor, the Unisense-GO is your tool for flexible and reliable measurement. APPLICATIONS Non contact, non destructive, non radiation Low cost Simple interface via OPC/UA interface Basis Weight range : 0 – 4000 g/m² Foil Width: 220-550mm Sensor spot diameter: 5mm (Up to 5 sensors at the same time) Resolution: down to 0,01 g/m² Static Accuracy: ± 0.04 % (2σ) * Power supply typ: 24V Possible ATEX version: Yes CE Compliance EN 2006/42: Yes

DESCRIPTION

The Unisense-GO portable measurement system is engineered for versatility and ease of use in any environment. Featuring up to five lightweight sensors, this solution seamlessly integrates into both production lines and laboratory settings. Its easy detachment allows you to move it effortlessly between different locations, ensuring you can keep tabs on your production processes wherever you are.

The Unisense GO is not only easy to use, but also designed to perform. With patented automatic calibration, it maintains accuracy and reliability, providing a robust measurement experience that adapts to your needs without compromising accuracy. Whether you're in the lab or on the shop floor, the Unisense-GO is your tool for flexible and reliable measurement.


APPLICATIONS Non contact, non destructive, non radiation
Low cost
Simple interface via OPC/UA interface
Basis Weight range : 0 – 4000 g/m²
Foil Width: 220-550mm
Sensor spot diameter: 5mm (Up to 5 sensors at the same time)
Resolution: down to 0,01 g/m²
Static Accuracy: ± 0.04 % (2σ) *
Power supply typ: 24V
Possible ATEX version: Yes
CE Compliance EN 2006/42: Yes

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number MESYS UNISENSE GO
Product Name Portable system for laboratory use or in-line inspection
Gage / Instrument Type Gaging System or Station
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Visual Tool Setter - VTS - Marposs Corp
Specs
Gaging Technology Non-contact
Features Tool Setting
View Details
Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts - PROFILAB.X40 - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Laser micrometer; Gaging System or Station; Micrometer
Gaging Technology Optical
View Details
High-performance tabletop laser micrometer to check off-line the rectangular wires - SUPER WIRELAB X40 - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details