Marposs Corp Wireless Gauging Handles with Color Screen I-WAVE2™ & WAVE2™

Description
DESCRIPTION I-Wave2 and Wave2 are the latest and most innovative gauging handles from Marposs. They can integrate MBG plug heads (Mechanical bore gauge) or EBG plug heads (Electronic bore gauge) for either bore, countersink or snap gauging heads depending on the customers’ needs and allows quick replacement of any gauging head. The I-Wave2 and Wave2 integrated 1.8" TFT color screen displays the measurement value and the measurement status directly in the operator's hand. According to Marposs’ tradition, the I-Wave2 and Wave2 are the ideal solution for dimensional inspection in the workshop environment thanks to its high protection degree against coolants and dust and its innovative magnetic buttons system. The I-Wave2 and Wave2 handles automatically transmits via Bluetooth the measurement to any Marposs or commercial/industria l PC within 10 meters. When operated farther away, the handles store the last measure until the operator returns in range and transmits it to the computer. The ergonomic design, with twin push buttons, automatic display orientation and inductive recharging system makes the Marposs I-Wave2 and Wave2 extremely easy and comfortable to use for the operators. The App Ready2Gauge is available for free for iOS, Android and PC with Windows operating system (Win7 and Win10). To download the app refer to the section "Download". To know more read the article about I-Wave2 BENEFITS Immediate and easy visualization of the measurement value; Automatic display orientation; Able to work stand-alone, programmable by iOS, Android and Windows PC devices; Quick replacement of gauging head; I-Wave2 accepts any gauging head (plugs, snaps and depth both from Marposs and third parties); Wave 2 compatible with a variety of Marposs transducers Possibility to measure as a stand-alone gauge; Automatic measure upload to the gauge computer via Bluetooth, up to 10m distance; memorization of the last measurement at bigger distance; 24/7 use thanks to fast recharging Li-Ion battery; No cable entanglement or breaks; Ergonomic design for both left and right handed operators. TECH SPECS It’s possible to mount very quickly any electronic plug head (Wave2) or mechanical plug head (I-Wave2) by means of an adapter to convert the handle to a plug, snap or depth gauge. Seamless synchronization with the gauge computer. Communication software, developed by MARPOSS, gives users the opportunity to connect the I-Wave2 and Wave2 to any commercial computer with Windows® software. Wireless transmission technology: Bluetooth® Smart Display 1.8" full color with automatic orientation Auto switch-on by accelerometer Ready2Gauge app which allows easy programming, data storage and export Display view aspect: Portrait / Landscape Xable or automatic Programmable auto-shutdown time Settable acoustic feedback Communication distance: 10 m IP rating: 67 for I-Wave2 and 65 for Wave2 Weight : 540 gr Maximum Resolution: 0.0001 mm Maximum Linearity error (I-Wave2): 0.0003 mm over 5 mm travel Maximum Accuracy error (Wave2): 0.5% displayed value +resolution Battery type: rechargeable Li-Ion Wireless charging system Inductive charging stand available (separate order)
Request a Quote
Description
DESCRIPTION I-Wave2 and Wave2 are the latest and most innovative gauging handles from Marposs. They can integrate MBG plug heads (Mechanical bore gauge) or EBG plug heads (Electronic bore gauge) for either bore, countersink or snap gauging heads depending on the customers’ needs and allows quick replacement of any gauging head. The I-Wave2 and Wave2 integrated 1.8" TFT color screen displays the measurement value and the measurement status directly in the operator's hand. According to Marposs’ tradition, the I-Wave2 and Wave2 are the ideal solution for dimensional inspection in the workshop environment thanks to its high protection degree against coolants and dust and its innovative magnetic buttons system. The I-Wave2 and Wave2 handles automatically transmits via Bluetooth the measurement to any Marposs or commercial/industria l PC within 10 meters. When operated farther away, the handles store the last measure until the operator returns in range and transmits it to the computer. The ergonomic design, with twin push buttons, automatic display orientation and inductive recharging system makes the Marposs I-Wave2 and Wave2 extremely easy and comfortable to use for the operators. The App Ready2Gauge is available for free for iOS, Android and PC with Windows operating system (Win7 and Win10). To download the app refer to the section "Download". To know more read the article about I-Wave2 BENEFITS Immediate and easy visualization of the measurement value; Automatic display orientation; Able to work stand-alone, programmable by iOS, Android and Windows PC devices; Quick replacement of gauging head; I-Wave2 accepts any gauging head (plugs, snaps and depth both from Marposs and third parties); Wave 2 compatible with a variety of Marposs transducers Possibility to measure as a stand-alone gauge; Automatic measure upload to the gauge computer via Bluetooth, up to 10m distance; memorization of the last measurement at bigger distance; 24/7 use thanks to fast recharging Li-Ion battery; No cable entanglement or breaks; Ergonomic design for both left and right handed operators. TECH SPECS It’s possible to mount very quickly any electronic plug head (Wave2) or mechanical plug head (I-Wave2) by means of an adapter to convert the handle to a plug, snap or depth gauge. Seamless synchronization with the gauge computer. Communication software, developed by MARPOSS, gives users the opportunity to connect the I-Wave2 and Wave2 to any commercial computer with Windows® software. Wireless transmission technology: Bluetooth® Smart Display 1.8" full color with automatic orientation Auto switch-on by accelerometer Ready2Gauge app which allows easy programming, data storage and export Display view aspect: Portrait / Landscape Xable or automatic Programmable auto-shutdown time Settable acoustic feedback Communication distance: 10 m IP rating: 67 for I-Wave2 and 65 for Wave2 Weight : 540 gr Maximum Resolution: 0.0001 mm Maximum Linearity error (I-Wave2): 0.0003 mm over 5 mm travel Maximum Accuracy error (Wave2): 0.5% displayed value +resolution Battery type: rechargeable Li-Ion Wireless charging system Inductive charging stand available (separate order)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Gauging Handles with Color Screen - I-WAVE2™ & WAVE2™ - Marposs Corp
Auburn Hills, MI, United States
Wireless Gauging Handles with Color Screen
I-WAVE2™ & WAVE2™
Wireless Gauging Handles with Color Screen I-WAVE2™ & WAVE2™
DESCRIPTION I-Wave2 and Wave2 are the latest and most innovative gauging handles from Marposs. They can integrate MBG plug heads (Mechanical bore gauge) or EBG plug heads (Electronic bore gauge) for either bore, countersink or snap gauging heads depending on the customers’ needs and allows quick replacement of any gauging head. The I-Wave2 and Wave2 integrated 1.8" TFT color screen displays the measurement value and the measurement status directly in the operator's hand. According to Marposs’ tradition, the I-Wave2 and Wave2 are the ideal solution for dimensional inspection in the workshop environment thanks to its high protection degree against coolants and dust and its innovative magnetic buttons system. The I-Wave2 and Wave2 handles automatically transmits via Bluetooth the measurement to any Marposs or commercial/industria l PC within 10 meters. When operated farther away, the handles store the last measure until the operator returns in range and transmits it to the computer. The ergonomic design, with twin push buttons, automatic display orientation and inductive recharging system makes the Marposs I-Wave2 and Wave2 extremely easy and comfortable to use for the operators. The App Ready2Gauge is available for free for iOS, Android and PC with Windows operating system (Win7 and Win10). To download the app refer to the section "Download". To know more read the article about I-Wave2 BENEFITS Immediate and easy visualization of the measurement value; Automatic display orientation; Able to work stand-alone, programmable by iOS, Android and Windows PC devices; Quick replacement of gauging head; I-Wave2 accepts any gauging head (plugs, snaps and depth both from Marposs and third parties); Wave 2 compatible with a variety of Marposs transducers Possibility to measure as a stand-alone gauge; Automatic measure upload to the gauge computer via Bluetooth, up to 10m distance; memorization of the last measurement at bigger distance; 24/7 use thanks to fast recharging Li-Ion battery; No cable entanglement or breaks; Ergonomic design for both left and right handed operators. TECH SPECS It’s possible to mount very quickly any electronic plug head (Wave2) or mechanical plug head (I-Wave2) by means of an adapter to convert the handle to a plug, snap or depth gauge. Seamless synchronization with the gauge computer. Communication software, developed by MARPOSS, gives users the opportunity to connect the I-Wave2 and Wave2 to any commercial computer with Windows® software. Wireless transmission technology: Bluetooth® Smart Display 1.8" full color with automatic orientation Auto switch-on by accelerometer Ready2Gauge app which allows easy programming, data storage and export Display view aspect: Portrait / Landscape Xable or automatic Programmable auto-shutdown time Settable acoustic feedback Communication distance: 10 m IP rating: 67 for I-Wave2 and 65 for Wave2 Weight : 540 gr Maximum Resolution: 0.0001 mm Maximum Linearity error (I-Wave2): 0.0003 mm over 5 mm travel Maximum Accuracy error (Wave2): 0.5% displayed value +resolution Battery type: rechargeable Li-Ion Wireless charging system Inductive charging stand available (separate order)

DESCRIPTION

I-Wave2 and Wave2 are the latest and most innovative gauging handles from Marposs. They can integrate MBG plug heads (Mechanical bore gauge) or EBG plug heads (Electronic bore gauge) for either bore, countersink or snap gauging heads depending on the customers’ needs and allows quick replacement of any gauging head. The I-Wave2 and Wave2 integrated 1.8" TFT color screen displays the measurement value and the measurement status directly in the operator's hand.

According to Marposs’ tradition, the I-Wave2 and Wave2 are the ideal solution for dimensional inspection in the workshop environment thanks to its high protection degree against coolants and dust and its innovative magnetic buttons system.

The I-Wave2 and Wave2 handles automatically transmits via Bluetooth the measurement to any Marposs or commercial/industrial PC within 10 meters. When operated farther away, the handles store the last measure until the operator returns in range and transmits it to the computer.

The ergonomic design, with twin push buttons, automatic display orientation and inductive recharging system makes the Marposs I-Wave2 and Wave2 extremely easy and comfortable to use for the operators.

The App Ready2Gauge is available for free for iOS, Android and PC with Windows operating system (Win7 and Win10). To download the app refer to the section "Download".

To know more read the article about I-Wave2


BENEFITS

  • Immediate and easy visualization of the measurement value;
  • Automatic display orientation;
  • Able to work stand-alone, programmable by iOS, Android and Windows PC devices;
  • Quick replacement of gauging head;
  • I-Wave2 accepts any gauging head (plugs, snaps and depth both from Marposs and third parties);
  • Wave 2 compatible with a variety of Marposs transducers
  • Possibility to measure as a stand-alone gauge;
  • Automatic measure upload to the gauge computer via Bluetooth, up to 10m distance; memorization of the last measurement at bigger distance;
  • 24/7 use thanks to fast recharging Li-Ion battery;
  • No cable entanglement or breaks;
  • Ergonomic design for both left and right handed operators.

TECH SPECS

  • It’s possible to mount very quickly any electronic plug head (Wave2) or mechanical plug head (I-Wave2) by means of an adapter to convert the handle to a plug, snap or depth gauge.
  • Seamless synchronization with the gauge computer.
  • Communication software, developed by MARPOSS, gives users the opportunity to connect the I-Wave2 and Wave2 to any commercial computer with Windows® software.
  • Wireless transmission technology: Bluetooth® Smart
  • Display 1.8" full color with automatic orientation
  • Auto switch-on by accelerometer
  • Ready2Gauge app which allows easy programming, data storage and export
  • Display view aspect: Portrait / Landscape Xable or automatic
  • Programmable auto-shutdown time
  • Settable acoustic feedback
  • Communication distance: 10 m
  • IP rating: 67 for I-Wave2 and 65 for Wave2
  • Weight : 540 gr
  • Maximum Resolution: 0.0001 mm
  • Maximum Linearity error (I-Wave2): 0.0003 mm over 5 mm travel
  • Maximum Accuracy error (Wave2): 0.5% displayed value +resolution
  • Battery type: rechargeable Li-Ion
  • Wireless charging system
  • Inductive charging stand available (separate order)
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number I-WAVE2™ & WAVE2™
Product Name Wireless Gauging Handles with Color Screen
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Modular Measurement System - QUICK SET™ LINE - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
View Details
Non Contact Gauge for layer thickness measurement - NCG - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
The Laser Micrometer to Check Small Shafts and Ground Components - MECLAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details