Marposs Corp Absolute Measuring Gauge For Pre-In-Post Process on Grinders PROTOMAR™

Description
DESCRIPTION During the grinding process, the measurement uses the nominal Master value, acquired during the zero-setting procedure, as its reference value. In this way it’s not necessary to use a master part for each diameter to be ground. The diameter measurement value is obtained combining the two values detected by the measuring cells and the position of the incremental optical transducers mounted inside the head body. Upon completing each grinding cycle, once the programmed diameter has been obtained, the system opens the contacts either in the safety position (maximum aperture), or so that the aperture is optimised for the value of the subsequent diameter. In order to reduce cycle time, the control unit optimises the cell holder arms movement speed according to the processing phases, so that it’s at the maximum value during the opening/closing movements. During the machining process, the cell closure speed is regulated, according to the amount of stock removal detected, so that the necessary contact between the measuring contact and the part is always guaranteed. This also protects the cells against the risk of impact in the case of interrupted surfaces. BENEFITS Large measurement range Real time diameter measurements at every position on the part and on any type of surface Diametral and longitudinal part profile analysis No need for zero-setting for individual part types Ideal for processing or measuring single parts Flexible machine installation Collision control system for out-of-range parts/diameters Reliability, sturdy build, sealed against even the highest volumes of coolant Cell holder arm movement speed optimised based on the working/approach phase Immune to variations in coolant temperature VERSIONS In order to cover the various application ranges, the Protomar absolute gauge is available in the following versions: Protomar 100 – Series S, typically used on multi-diameter applications for gear wheels in pump systems Protomar 200 – Series M, typically used on multi-diameter applications for broaching tools Protomar 300/500 – Series L, typically used on railway axle, wind turbine and printing roll applications Protomar 700 – Series XL, typically used on milling roller applications
Request a Quote
Description
DESCRIPTION During the grinding process, the measurement uses the nominal Master value, acquired during the zero-setting procedure, as its reference value. In this way it’s not necessary to use a master part for each diameter to be ground. The diameter measurement value is obtained combining the two values detected by the measuring cells and the position of the incremental optical transducers mounted inside the head body. Upon completing each grinding cycle, once the programmed diameter has been obtained, the system opens the contacts either in the safety position (maximum aperture), or so that the aperture is optimised for the value of the subsequent diameter. In order to reduce cycle time, the control unit optimises the cell holder arms movement speed according to the processing phases, so that it’s at the maximum value during the opening/closing movements. During the machining process, the cell closure speed is regulated, according to the amount of stock removal detected, so that the necessary contact between the measuring contact and the part is always guaranteed. This also protects the cells against the risk of impact in the case of interrupted surfaces. BENEFITS Large measurement range Real time diameter measurements at every position on the part and on any type of surface Diametral and longitudinal part profile analysis No need for zero-setting for individual part types Ideal for processing or measuring single parts Flexible machine installation Collision control system for out-of-range parts/diameters Reliability, sturdy build, sealed against even the highest volumes of coolant Cell holder arm movement speed optimised based on the working/approach phase Immune to variations in coolant temperature VERSIONS In order to cover the various application ranges, the Protomar absolute gauge is available in the following versions: Protomar 100 – Series S, typically used on multi-diameter applications for gear wheels in pump systems Protomar 200 – Series M, typically used on multi-diameter applications for broaching tools Protomar 300/500 – Series L, typically used on railway axle, wind turbine and printing roll applications Protomar 700 – Series XL, typically used on milling roller applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PROTOMAR is an absolute wide range measuring gauge designed for use in grinding processes, capable of measuring various diameters without the need for manual retooling or zeroing. It offers high accuracy and repeatability, making it suitable for inspecting both smooth and interrupted surfaces. The gauge operates effectively in harsh environments, featuring thermal compensation and auto collision detection to prevent damage during operation. It supports pre-in-post process measurements and is available in multiple versions to accommodate different application ranges, including multi-diameter applications for gear wheels, broaching tools, and railway axles. The device is built to withstand working temperatures between 10°C and 40°C and has a protection degree of IP66/67, ensuring reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

PROTOMAR is an absolute wide range measuring gauge designed for use in grinding processes, capable of measuring various diameters without the need for manual retooling or zeroing. It offers high accuracy and repeatability, making it suitable for inspecting both smooth and interrupted surfaces. The gauge operates effectively in harsh environments, featuring thermal compensation and auto collision detection to prevent damage during operation. It supports pre-in-post process measurements and is available in multiple versions to accommodate different application ranges, including multi-diameter applications for gear wheels, broaching tools, and railway axles. The device is built to withstand working temperatures between 10°C and 40°C and has a protection degree of IP66/67, ensuring reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Absolute Measuring Gauge For Pre-In-Post Process on Grinders - PROTOMAR™ - Marposs Corp
Auburn Hills, MI, United States
Absolute Measuring Gauge For Pre-In-Post Process on Grinders
PROTOMAR™
Absolute Measuring Gauge For Pre-In-Post Process on Grinders PROTOMAR™
DESCRIPTION During the grinding process, the measurement uses the nominal Master value, acquired during the zero-setting procedure, as its reference value. In this way it’s not necessary to use a master part for each diameter to be ground. The diameter measurement value is obtained combining the two values detected by the measuring cells and the position of the incremental optical transducers mounted inside the head body. Upon completing each grinding cycle, once the programmed diameter has been obtained, the system opens the contacts either in the safety position (maximum aperture), or so that the aperture is optimised for the value of the subsequent diameter. In order to reduce cycle time, the control unit optimises the cell holder arms movement speed according to the processing phases, so that it’s at the maximum value during the opening/closing movements. During the machining process, the cell closure speed is regulated, according to the amount of stock removal detected, so that the necessary contact between the measuring contact and the part is always guaranteed. This also protects the cells against the risk of impact in the case of interrupted surfaces. BENEFITS Large measurement range Real time diameter measurements at every position on the part and on any type of surface Diametral and longitudinal part profile analysis No need for zero-setting for individual part types Ideal for processing or measuring single parts Flexible machine installation Collision control system for out-of-range parts/diameters Reliability, sturdy build, sealed against even the highest volumes of coolant Cell holder arm movement speed optimised based on the working/approach phase Immune to variations in coolant temperature VERSIONS In order to cover the various application ranges, the Protomar absolute gauge is available in the following versions: Protomar 100 – Series S, typically used on multi-diameter applications for gear wheels in pump systems Protomar 200 – Series M, typically used on multi-diameter applications for broaching tools Protomar 300/500 – Series L, typically used on railway axle, wind turbine and printing roll applications Protomar 700 – Series XL, typically used on milling roller applications

DESCRIPTION

During the grinding process, the measurement uses the nominal Master value, acquired during the zero-setting procedure, as its reference value. In this way it’s not necessary to use a master part for each diameter to be ground.

The diameter measurement value is obtained combining the two values detected by the measuring cells and the position of the incremental optical transducers mounted inside the head body. Upon completing each grinding cycle, once the programmed diameter has been obtained, the system opens the contacts either in the safety position (maximum aperture), or so that the aperture is optimised for the value of the subsequent diameter.

In order to reduce cycle time, the control unit optimises the cell holder arms movement speed according to the processing phases, so that it’s at the maximum value during the opening/closing movements. During the machining process, the cell closure speed is regulated, according to the amount of stock removal detected, so that the necessary contact between the measuring contact and the part is always guaranteed. This also protects the cells against the risk of impact in the case of interrupted surfaces.


BENEFITS

  • Large measurement range
  • Real time diameter measurements at every position on the part and on any type of surface
  • Diametral and longitudinal part profile analysis
  • No need for zero-setting for individual part types
  • Ideal for processing or measuring single parts
  • Flexible machine installation
  • Collision control system for out-of-range parts/diameters
  • Reliability, sturdy build, sealed against even the highest volumes of coolant
  • Cell holder arm movement speed optimised based on the working/approach phase
  • Immune to variations in coolant temperature

VERSIONS

In order to cover the various application ranges, the Protomar absolute gauge is available in the following versions:

  • Protomar 100 – Series S, typically used on multi-diameter applications for gear wheels in pump systems
  • Protomar 200 – Series M, typically used on multi-diameter applications for broaching tools
  • Protomar 300/500 – Series L, typically used on railway axle, wind turbine and printing roll applications
  • Protomar 700 – Series XL, typically used on milling roller applications
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number PROTOMAR™
Product Name Absolute Measuring Gauge For Pre-In-Post Process on Grinders
Unlock Full Specs
to access all available technical data

Similar Products

Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details
The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components - SUPER-MECLAB X - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details