Marposs Corp Bench-Top Laser Micrometer WIRELAB & SUPER-WIRELAB

Description
DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous, electric cable enameled wire optical fibres Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip). BENEFITS Measurable diameters range from 0,04 mm up to 32 mm, with a resolution up to 0.1 µm It checks the wire tolerance, comparing the measured values with the pre-set limits. Printing of measuring reports. It performs basic statistical analysis. Measured data are stored in memory and can be downloaded into a remote PC. The angle encoder allows the system to draw the polar diagram with the profile of the section (Super-Wirelab) VERSIONS Available Wirelab Systems WIRELAB.XY13 Measuring Field: 13 x 13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.03 µm WIRELAB.XY35 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability:up to ± 0.2 µm Available Super-Wirelab Systems SUPER-WIRELAB.XY13 Measuring Field: 4x4 mm Measurable Diameters: from 0.02 to 1.5 mm or from 0.05 to 3 mm Repeatability: up to ± 0.02 µm
Request a Quote
Description
DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous, electric cable enameled wire optical fibres Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip). BENEFITS Measurable diameters range from 0,04 mm up to 32 mm, with a resolution up to 0.1 µm It checks the wire tolerance, comparing the measured values with the pre-set limits. Printing of measuring reports. It performs basic statistical analysis. Measured data are stored in memory and can be downloaded into a remote PC. The angle encoder allows the system to draw the polar diagram with the profile of the section (Super-Wirelab) VERSIONS Available Wirelab Systems WIRELAB.XY13 Measuring Field: 13 x 13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.03 µm WIRELAB.XY35 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability:up to ± 0.2 µm Available Super-Wirelab Systems SUPER-WIRELAB.XY13 Measuring Field: 4x4 mm Measurable Diameters: from 0.02 to 1.5 mm or from 0.05 to 3 mm Repeatability: up to ± 0.02 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench-Top Laser Micrometer - WIRELAB & SUPER-WIRELAB - Marposs Corp
Auburn Hills, MI, United States
Bench-Top Laser Micrometer
WIRELAB & SUPER-WIRELAB
Bench-Top Laser Micrometer WIRELAB & SUPER-WIRELAB
DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous, electric cable enameled wire optical fibres Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip). BENEFITS Measurable diameters range from 0,04 mm up to 32 mm, with a resolution up to 0.1 µm It checks the wire tolerance, comparing the measured values with the pre-set limits. Printing of measuring reports. It performs basic statistical analysis. Measured data are stored in memory and can be downloaded into a remote PC. The angle encoder allows the system to draw the polar diagram with the profile of the section (Super-Wirelab) VERSIONS Available Wirelab Systems WIRELAB.XY13 Measuring Field: 13 x 13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.03 µm WIRELAB.XY35 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability:up to ± 0.2 µm Available Super-Wirelab Systems SUPER-WIRELAB.XY13 Measuring Field: 4x4 mm Measurable Diameters: from 0.02 to 1.5 mm or from 0.05 to 3 mm Repeatability: up to ± 0.02 µm

DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like:

  • drawn wire, ferrous and non ferrous,
  • electric cable
  • enameled wire
  • optical fibres

Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip).
BENEFITS

  • Measurable diameters range from 0,04 mm up to 32 mm, with a resolution up to 0.1 µm
  • It checks the wire tolerance, comparing the measured values with the pre-set limits.
  • Printing of measuring reports.
  • It performs basic statistical analysis.
  • Measured data are stored in memory and can be downloaded into a remote PC.
  • The angle encoder allows the system to draw the polar diagram with the profile of the section (Super-Wirelab)

VERSIONS

Available Wirelab Systems

WIRELAB.XY13

Measuring Field: 13 x 13 mm
Measurable Diameters: from 0.03 to 10 mm
Repeatability: up to ± 0.03 µm

WIRELAB.XY35

Measuring Field: 35 x 35 mm
Measurable Diameters: from 0.2 to 32 mm
Repeatability:up to ± 0.2 µm

Available Super-Wirelab Systems

SUPER-WIRELAB.XY13

Measuring Field: 4x4 mm
Measurable Diameters: from 0.02 to 1.5 mm or from 0.05 to 3 mm
Repeatability: up to ± 0.02 µm

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number WIRELAB & SUPER-WIRELAB
Product Name Bench-Top Laser Micrometer
Gage / Instrument Type Laser micrometer; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

High-performance tabletop laser micrometer to check off-line the rectangular wires - SUPER WIRELAB X40 - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
The Laser Micrometer to Check Small Shafts and Ground Components - MECLAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
The Laser Micrometer to Check Full Carbide Tools and Blanks - SUPER-MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details