Marposs Corp Welding electrodes flux coating checking is now easy, quick and accurate. MECLAB X40 WE

Description
BENEFITS Repeatable and objective results not affected by operator’s skill. Highly flexible: different diameters can be measured without system re-mastering. Rugged construction suitable to be used in workshop environment. Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediatelydisplay the tolerance status of the part. Part library for easy programming Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. No measuring drift due to changing room temperature! The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.
Request a Quote Datasheet
Description
BENEFITS Repeatable and objective results not affected by operator’s skill. Highly flexible: different diameters can be measured without system re-mastering. Rugged construction suitable to be used in workshop environment. Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediatelydisplay the tolerance status of the part. Part library for easy programming Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. No measuring drift due to changing room temperature! The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding electrodes flux coating checking is now easy, quick and accurate. - MECLAB X40 WE - Marposs Corp
Auburn Hills, MI, United States
Welding electrodes flux coating checking is now easy, quick and accurate.
MECLAB X40 WE
Welding electrodes flux coating checking is now easy, quick and accurate. MECLAB X40 WE
BENEFITS Repeatable and objective results not affected by operator’s skill. Highly flexible: different diameters can be measured without system re-mastering. Rugged construction suitable to be used in workshop environment. Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediatelydisplay the tolerance status of the part. Part library for easy programming Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. No measuring drift due to changing room temperature! The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.

BENEFITS

Repeatable and objective results not affected by operator’s skill.
Highly flexible:
different diameters can be measured without system re-mastering.
Rugged construction suitable to be used in workshop environment.
Easy to use
The software has been designed to be extremely user friendly and very flexible.
Quick tolerance check
Measured dimensions can be compared with a pre-set nominal value and a tolerance range: colours will immediatelydisplay the tolerance status of the part.
Part library for easy programming
Up to 5000 control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”.
No measuring drift due to changing room temperature!
The NO-VAR (NO-VARiation) technology allows to get simply perfect measurements even in non-thermally controlled environments, programming the thermal expansion coefficient of different materials.

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number MECLAB X40 WE
Product Name Welding electrodes flux coating checking is now easy, quick and accurate.
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gauging Handles with Color Screen - I-WAVE2™ & WAVE2™ - Marposs Corp
Specs
Display Digital Display
Minimum Graduation / Resolution 3.94E-6 inch (1.00E-4 mm)
View Details
The Laser Micrometer to Check Full Carbide Tools and Blanks - SUPER-MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components - SUPER-MECLAB X - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details