The MECLAB.X series consists of bench-top laser micrometers for manual, off-line diameter measurement of ground or turned parts such as motor shafts, gage pins, and hydraulic components. Available in XLS40 and XLS80 models, they offer 40 mm or 80 mm measuring fields and measure diameters from 0.06 to 40 mm or 0.75 to 78 mm, respectively. Both use a 650 nm laser diode, provide selectable resolution down to 0.01 μm, and achieve linearity of ±0.5 μm (XLS40) or ±1 μm (XLS80). Single-shot repeatability is ±0.07 μm (XLS40) and ±0.2 μm (XLS80). The systems include a CE-200 operator interface with touch-sensitive keypad and 640×480 color LCD. Classified as Class II laser products under EN 60825-1:2014-08, the basic XLS40 system measures 500 × 162 × 200 mm and weighs 6 kg; the XLS80 measures 790 × 198 × 200 mm and weighs 9 kg.
DESCRIPTION
It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components.
BENEFITS
VERSIONS
Available Meclab Systems
MECLAB.X40
Measuring Field: 40 mm
Measurable Diameters: from 0.06 to 38 mm
Repeatability: up to ± 0.1 µm
MECLAB.X80
Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeatability:up to ± 0.3 µm
| Marposs Corp | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | MECLAB |
| Product Name | The Laser Micrometer to Check Small Shafts and Ground Components |
| Gage / Instrument Type | Laser micrometer; Micrometer |