Marposs Corp Tool Holder RunOut Detection GEMRO02

Description
DESCRIPTION GEMRO02 is an intelligent stand-alone module for reliably detecting tool holder run-out. It is installed on a standard mounting rail in the switch cabinet. All necessary interfaces are available for an easy and perfect integration into existing controls, network environments and Industry 4.0 solutions. Two different deviation alarms (warning and run-out) are used for tool holder monitoring. The sensor distance indicates the sensor position value. If the sensor is outside the sensor measuring range, tool holder monitoring is not available and the GEMRO02 will display a position alarm. The system is able to detect in real-time the presence of chips between the tool holder and the main spindle. This directly avoids unnecessary subsequent machining. Faulty workpieces are not produced. This saves time and costs. GEMRO02 thus provides ideal protection against unforeseen machining errors. GEMRO02 can be used independently as a stand-alone solution. The display and control software runs on Windows based control panels (Win 7/10) or on Siemens Linux systems (TCU). The software can also be installed on 7"/10" industrial PCs from Marposs as well as on any Windows PC (Win 7/10). Marposs furthermore offers a completely independent solution with a 4.3" operator panel. BENEFITS Reliable detection of chips between tool holder and spindle cone Reliable function even with interrupted surfaces (notches) Compatible with any toolholder Wide measuring range Sensor distance to tool holder 0.5 - 1.9 mm 100% Stainless steel sensor and coolant tight Measuring time 400 ms 2 run-out alarms (warning, run-out) Sensor mispositioning alarm Black box for alarm recording Integration into the machine control allows repeated tool change (cleaning included) without operator intervention TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet
Request a Quote
Description
DESCRIPTION GEMRO02 is an intelligent stand-alone module for reliably detecting tool holder run-out. It is installed on a standard mounting rail in the switch cabinet. All necessary interfaces are available for an easy and perfect integration into existing controls, network environments and Industry 4.0 solutions. Two different deviation alarms (warning and run-out) are used for tool holder monitoring. The sensor distance indicates the sensor position value. If the sensor is outside the sensor measuring range, tool holder monitoring is not available and the GEMRO02 will display a position alarm. The system is able to detect in real-time the presence of chips between the tool holder and the main spindle. This directly avoids unnecessary subsequent machining. Faulty workpieces are not produced. This saves time and costs. GEMRO02 thus provides ideal protection against unforeseen machining errors. GEMRO02 can be used independently as a stand-alone solution. The display and control software runs on Windows based control panels (Win 7/10) or on Siemens Linux systems (TCU). The software can also be installed on 7"/10" industrial PCs from Marposs as well as on any Windows PC (Win 7/10). Marposs furthermore offers a completely independent solution with a 4.3" operator panel. BENEFITS Reliable detection of chips between tool holder and spindle cone Reliable function even with interrupted surfaces (notches) Compatible with any toolholder Wide measuring range Sensor distance to tool holder 0.5 - 1.9 mm 100% Stainless steel sensor and coolant tight Measuring time 400 ms 2 run-out alarms (warning, run-out) Sensor mispositioning alarm Black box for alarm recording Integration into the machine control allows repeated tool change (cleaning included) without operator intervention TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEMRO02 is a DIN rail-mounted module for real-time detection of tool holder run-out using an eddy current sensor, with a measuring range of 2.0 mm, repeatability of ±2 µm, and a measuring time of 400 ms at 300 rpm. It detects chips as small as 10 µm and provides two run-out alarms and a sensor mispositioning alarm. The module operates from +5 °C to +55 °C, has an IP30 protection rating, and is constructed of Polyamide PA 6.6 weighing 138 g. It features a 10/100 Mbit Ethernet port, 24 V DC power input, and multiple digital I/Os via spring and screw terminals. It supports visualization via GEM RO 02 VISU on Windows or GEM RO 02-L on IPC4 Linux panels, and complies with CE and UL94 VO standards.

Datasheet Summary
Powered by GS/AI

The GEMRO02 is a DIN rail-mounted module for real-time detection of tool holder run-out using an eddy current sensor, with a measuring range of 2.0 mm, repeatability of ±2 µm, and a measuring time of 400 ms at 300 rpm. It detects chips as small as 10 µm and provides two run-out alarms and a sensor mispositioning alarm. The module operates from +5 °C to +55 °C, has an IP30 protection rating, and is constructed of Polyamide PA 6.6 weighing 138 g. It features a 10/100 Mbit Ethernet port, 24 V DC power input, and multiple digital I/Os via spring and screw terminals. It supports visualization via GEM RO 02 VISU on Windows or GEM RO 02-L on IPC4 Linux panels, and complies with CE and UL94 VO standards.

Suppliers

Company
Product
Description
Supplier Links
Tool Holder RunOut Detection - GEMRO02 - Marposs Corp
Auburn Hills, MI, United States
Tool Holder RunOut Detection
GEMRO02
Tool Holder RunOut Detection GEMRO02
DESCRIPTION GEMRO02 is an intelligent stand-alone module for reliably detecting tool holder run-out. It is installed on a standard mounting rail in the switch cabinet. All necessary interfaces are available for an easy and perfect integration into existing controls, network environments and Industry 4.0 solutions. Two different deviation alarms (warning and run-out) are used for tool holder monitoring. The sensor distance indicates the sensor position value. If the sensor is outside the sensor measuring range, tool holder monitoring is not available and the GEMRO02 will display a position alarm. The system is able to detect in real-time the presence of chips between the tool holder and the main spindle. This directly avoids unnecessary subsequent machining. Faulty workpieces are not produced. This saves time and costs. GEMRO02 thus provides ideal protection against unforeseen machining errors. GEMRO02 can be used independently as a stand-alone solution. The display and control software runs on Windows based control panels (Win 7/10) or on Siemens Linux systems (TCU). The software can also be installed on 7"/10" industrial PCs from Marposs as well as on any Windows PC (Win 7/10). Marposs furthermore offers a completely independent solution with a 4.3" operator panel. BENEFITS Reliable detection of chips between tool holder and spindle cone Reliable function even with interrupted surfaces (notches) Compatible with any toolholder Wide measuring range Sensor distance to tool holder 0.5 - 1.9 mm 100% Stainless steel sensor and coolant tight Measuring time 400 ms 2 run-out alarms (warning, run-out) Sensor mispositioning alarm Black box for alarm recording Integration into the machine control allows repeated tool change (cleaning included) without operator intervention TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet

DESCRIPTION

GEMRO02 is an intelligent stand-alone module for reliably detecting tool holder run-out. It is installed on a standard mounting rail in the switch cabinet. All necessary interfaces are available for an easy and perfect integration into existing controls, network environments and Industry 4.0 solutions.

Two different deviation alarms (warning and run-out) are used for tool holder monitoring. The sensor distance indicates the sensor position value. If the sensor is outside the sensor measuring range, tool holder monitoring is not available and the GEMRO02 will display a position alarm.

The system is able to detect in real-time the presence of chips between the tool holder and the main spindle. This directly avoids unnecessary subsequent machining. Faulty workpieces are not produced. This saves time and costs.

GEMRO02 thus provides ideal protection against unforeseen machining errors.

GEMRO02 can be used independently as a stand-alone solution. The display and control software runs on Windows based control panels (Win 7/10) or on Siemens Linux systems (TCU).

The software can also be installed on 7"/10" industrial PCs from Marposs as well as on any Windows PC (Win 7/10). Marposs furthermore offers a completely independent solution with a 4.3" operator panel.


BENEFITS

  • Reliable detection of chips between tool holder and spindle cone
  • Reliable function even with interrupted surfaces (notches)
  • Compatible with any toolholder
  • Wide measuring range
  • Sensor distance to tool holder 0.5 - 1.9 mm
  • 100% Stainless steel sensor and coolant tight
  • Measuring time 400 ms
  • 2 run-out alarms (warning, run-out)
  • Sensor mispositioning alarm
  • Black box for alarm recording
  • Integration into the machine control allows repeated tool change (cleaning included) without operator intervention

TECH SPECS

  • Control cabinet module for standard mounting rails
  • Power supply: 24 V DC
  • Static I/O-interface
  • HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU)
  • PC connection: Ethernet
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number GEMRO02
Product Name Tool Holder RunOut Detection
Unlock Full Specs
to access all available technical data

Similar Products

Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Modular Measuring and interface System - DIGI CROWN™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
View Details
Flexible Semi-Automatic System for Glass Containers Measurement - VISIQUICK-MINI™ - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Gaging System or Station
View Details