Marposs Corp Flexible contactless measurement for automotive glass MAESTRO

Description
DESCRIPTION High metrological characteristics ensure a highly accurate measurement. MAESTRO can perform fast measurement cycles. It is suitable for both laboratory and production environments and can be customized according to the application requirements (i.e. number and model of robots). In-Line: Suitable to measure glass characteristics directly on the production line. One or more robots working simultaneously grant tight cycle time. Off-Line: Replaces expansive da complex measuring fixtures. Lab: Available with a robot or cobot it is the correct choice for sample controls in every stage of glass’s design or production. Read more about Automotive Glass Inspection BENEFITS Fast cycle time Creation of part programs from the 3D drawing of the glass Robot trajectory is automatically defined by the part program and is always perpendicular to the glass surface Automatic part program Xion Glass positioning error-free thanks to the automatic alignment of the robot on the measuring fixture Master integrated into the fixture Data collection and statistical analysis One software to manage both contact and non-contact sensors Taylor made solutions TECH SPECS Weight [Kg]: 1.400 Kg Dimensions [mm]: width ~ 1.450 x depth ~ 1.500 x height ~2.350 Standard robot in use: Staubli© RX160 @500mm/s Sigma comfort posa [μm]: 5 Sigma extended posa [μm]: 25 Bias [μm]: 50 Max localization error [μm]: ± 25 Max linear speed [mm/s]: 750 Measure time [s]: Path (linear meters) X 3 Elaboration time [s]: Num. points X 0,05
Request a Quote
Description
DESCRIPTION High metrological characteristics ensure a highly accurate measurement. MAESTRO can perform fast measurement cycles. It is suitable for both laboratory and production environments and can be customized according to the application requirements (i.e. number and model of robots). In-Line: Suitable to measure glass characteristics directly on the production line. One or more robots working simultaneously grant tight cycle time. Off-Line: Replaces expansive da complex measuring fixtures. Lab: Available with a robot or cobot it is the correct choice for sample controls in every stage of glass’s design or production. Read more about Automotive Glass Inspection BENEFITS Fast cycle time Creation of part programs from the 3D drawing of the glass Robot trajectory is automatically defined by the part program and is always perpendicular to the glass surface Automatic part program Xion Glass positioning error-free thanks to the automatic alignment of the robot on the measuring fixture Master integrated into the fixture Data collection and statistical analysis One software to manage both contact and non-contact sensors Taylor made solutions TECH SPECS Weight [Kg]: 1.400 Kg Dimensions [mm]: width ~ 1.450 x depth ~ 1.500 x height ~2.350 Standard robot in use: Staubli© RX160 @500mm/s Sigma comfort posa [μm]: 5 Sigma extended posa [μm]: 25 Bias [μm]: 50 Max localization error [μm]: ± 25 Max linear speed [mm/s]: 750 Measure time [s]: Path (linear meters) X 3 Elaboration time [s]: Num. points X 0,05
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Auburn Hills, MI, United States
Flexible contactless measurement for automotive glass
MAESTRO
Flexible contactless measurement for automotive glass MAESTRO
DESCRIPTION High metrological characteristics ensure a highly accurate measurement. MAESTRO can perform fast measurement cycles. It is suitable for both laboratory and production environments and can be customized according to the application requirements (i.e. number and model of robots). In-Line: Suitable to measure glass characteristics directly on the production line. One or more robots working simultaneously grant tight cycle time. Off-Line: Replaces expansive da complex measuring fixtures. Lab: Available with a robot or cobot it is the correct choice for sample controls in every stage of glass’s design or production. Read more about Automotive Glass Inspection BENEFITS Fast cycle time Creation of part programs from the 3D drawing of the glass Robot trajectory is automatically defined by the part program and is always perpendicular to the glass surface Automatic part program Xion Glass positioning error-free thanks to the automatic alignment of the robot on the measuring fixture Master integrated into the fixture Data collection and statistical analysis One software to manage both contact and non-contact sensors Taylor made solutions TECH SPECS Weight [Kg]: 1.400 Kg Dimensions [mm]: width ~ 1.450 x depth ~ 1.500 x height ~2.350 Standard robot in use: Staubli© RX160 @500mm/s Sigma comfort posa [μm]: 5 Sigma extended posa [μm]: 25 Bias [μm]: 50 Max localization error [μm]: ± 25 Max linear speed [mm/s]: 750 Measure time [s]: Path (linear meters) X 3 Elaboration time [s]: Num. points X 0,05

DESCRIPTION

High metrological characteristics ensure a highly accurate measurement. MAESTRO can perform fast measurement cycles. It is suitable for both laboratory and production environments and can be customized according to the application requirements (i.e. number and model of robots).
In-Line: Suitable to measure glass characteristics directly on the production line. One or more robots working simultaneously grant tight cycle time.
Off-Line: Replaces expansive da complex measuring fixtures.
Lab: Available with a robot or cobot it is the correct choice for sample controls in every stage of glass’s design or production.

Read more about Automotive Glass Inspection


BENEFITS

  • Fast cycle time
  • Creation of part programs from the 3D drawing of the glass
  • Robot trajectory is automatically defined by the part program and is always perpendicular to the glass surface
  • Automatic part program Xion
  • Glass positioning error-free thanks to the automatic alignment of the robot on the measuring fixture
  • Master integrated into the fixture
  • Data collection and statistical analysis
  • One software to manage both contact and non-contact sensors
  • Taylor made solutions

TECH SPECS

  • Weight [Kg]: 1.400 Kg
  • Dimensions [mm]: width ~ 1.450 x depth ~ 1.500 x height ~2.350
  • Standard robot in use: Staubli© RX160 @500mm/s
  • Sigma comfort posa [μm]: 5
  • Sigma extended posa [μm]: 25
  • Bias [μm]: 50
  • Max localization error [μm]: ± 25
  • Max linear speed [mm/s]: 750
  • Measure time [s]: Path (linear meters) X 3
  • Elaboration time [s]: Num. points X 0,05
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number MAESTRO
Product Name Flexible contactless measurement for automotive glass
Attribute Measurement Capability Thickness Gage
Unlock Full Specs
to access all available technical data

Similar Products

2D Optical Gauging Solution With 3D Reconstruction - OPTOFLASH™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Gaging Technology Optical
View Details
Universal Measuring Gauge for Grinders - UNIMAR™ - Marposs Corp
Specs
Attribute Measurement Capability Universal Gage
View Details
Manual Gauges for Internal Diameters - M1 STAR™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability Internal or ID Gage
Range 0.1181 to 14.76 inch (3 to 375 mm)
View Details