VisiQuick-miniâ„¢ is a compact, flexible semi-automatic bench for manual loading and automatic measurement of glass containers, designed for dimensional and geometric analysis in quality control. It features an optical system with a high-resolution matrix camera, telecentric lens, and backlight illuminator, paired with a rotating and translating plate to position containers for measurement. Measurable parameters include total height, verticality, bent neck, mouth parallelism, body dimensions, and finish characteristics, with an optional integrated industrial scale providing 0.1g resolution. The system operates on 220Vac, accommodates containers up to 410mm in height, 120mm in maximum body diameter or diagonal, and 2kg in weight, with measurement repeatability of ±0.01mm and cycle times of 30â€"60 seconds. It integrates with Vertech SILâ„¢ and other monitoring systems via available communication protocols. The unit measures 1000mm x 700mm x 1000mm and is supported by Marposs’s ISO 9001, ISO 14001, and OHSAS 18001 certified quality system.
DESCRIPTION The container to be measured is manually placed on a rotating plate, that can also travel along a vertical axis, in front of an optical measuring system based on camera (shadow casting technology).
An optional industrial scale can be integrated, under the plate, to measure the container's weight.
After Xing the recipe of the article to be measured and entering the mould numbers sequence, the measuring cycle is carried out automatically.
BENEFITS
- Total height
- Verticality
- Bent neck
- Mouth parallelism
- Body parameters (e.g. diameters, long/short sides and diagonals on non-round containers, height of a given diameter, etc…)
- Finish parameters on any finish type (e.g. diameters, heights, angles, radiuses, etc…)
- Weight (optional)
| Marposs Corp | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | VISIQUICK-MINI™ |
| Product Name | Flexible Semi-Automatic System for Glass Containers Measurement |
| Mounting / Loading Options | Automatic or Inline |