Marposs Corp Easy to use die checking equipment D-Lab

Description
DESCRIPTION D-Lab is a high performance, easy to use die checking equipment. Very efficient and very quick to control diameter and ovality of drawing dies. Repeatable and objective results not affected by operator’s skill. • Die hole contactless measurement. • Based on telecentric optics and LED collimated illuminator. • Image analysis using 2D CMOS sensor and subpixel edge detecting algorithm. • Highly flexible: different dies can be measured without system re-mastering. • Rugged construction suitable to be used in workshop environment. • All In One embedded PC using high reliability motherboard designed and made in Italy. • All measured data saved in memory and ready to be exported or printed. BENEFITS Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Diameter and ovality can be compared with a pre-set nominal value and a tolerance range: colors will immediately display the tolerance status of the part. Part library for easy programming An almost unlimited number of control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. Report printing and exporting. The measurement results can be saved in the computer memory or exported in “text” or “CSV” format. A statistical report is available which can be immediately printed by using a standard PC printer. VERSIONS Available D-Lab Systems DLAb-L Measuring Range: 0.25 - 10 mm Accuracy: up to ± 1 μm Repeatability: up to ± 0.1 µm DLAB Measuring Range: 0.5 - 8 mm Accuracy: up to ± 1 μm Repeatability: up to ± 0.1 µm
Request a Quote
Description
DESCRIPTION D-Lab is a high performance, easy to use die checking equipment. Very efficient and very quick to control diameter and ovality of drawing dies. Repeatable and objective results not affected by operator’s skill. • Die hole contactless measurement. • Based on telecentric optics and LED collimated illuminator. • Image analysis using 2D CMOS sensor and subpixel edge detecting algorithm. • Highly flexible: different dies can be measured without system re-mastering. • Rugged construction suitable to be used in workshop environment. • All In One embedded PC using high reliability motherboard designed and made in Italy. • All measured data saved in memory and ready to be exported or printed. BENEFITS Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Diameter and ovality can be compared with a pre-set nominal value and a tolerance range: colors will immediately display the tolerance status of the part. Part library for easy programming An almost unlimited number of control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. Report printing and exporting. The measurement results can be saved in the computer memory or exported in “text” or “CSV” format. A statistical report is available which can be immediately printed by using a standard PC printer. VERSIONS Available D-Lab Systems DLAb-L Measuring Range: 0.25 - 10 mm Accuracy: up to ± 1 μm Repeatability: up to ± 0.1 µm DLAB Measuring Range: 0.5 - 8 mm Accuracy: up to ± 1 μm Repeatability: up to ± 0.1 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Easy to use die checking equipment - D-Lab - Marposs Corp
Auburn Hills, MI, United States
Easy to use die checking equipment
D-Lab
Easy to use die checking equipment D-Lab
DESCRIPTION D-Lab is a high performance, easy to use die checking equipment. Very efficient and very quick to control diameter and ovality of drawing dies. Repeatable and objective results not affected by operator’s skill. • Die hole contactless measurement. • Based on telecentric optics and LED collimated illuminator. • Image analysis using 2D CMOS sensor and subpixel edge detecting algorithm. • Highly flexible: different dies can be measured without system re-mastering. • Rugged construction suitable to be used in workshop environment. • All In One embedded PC using high reliability motherboard designed and made in Italy. • All measured data saved in memory and ready to be exported or printed. BENEFITS Easy to use The software has been designed to be extremely user friendly and very flexible. Quick tolerance check Diameter and ovality can be compared with a pre-set nominal value and a tolerance range: colors will immediately display the tolerance status of the part. Part library for easy programming An almost unlimited number of control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”. Report printing and exporting. The measurement results can be saved in the computer memory or exported in “text” or “CSV” format. A statistical report is available which can be immediately printed by using a standard PC printer. VERSIONS Available D-Lab Systems DLAb-L Measuring Range: 0.25 - 10 mm Accuracy: up to ± 1 μm Repeatability: up to ± 0.1 µm DLAB Measuring Range: 0.5 - 8 mm Accuracy: up to ± 1 μm Repeatability: up to ± 0.1 µm

DESCRIPTION

D-Lab is a high performance, easy to use die checking equipment. Very efficient and very quick to control diameter and ovality of drawing dies.
Repeatable and objective results not affected by operator’s skill.
• Die hole contactless measurement.
• Based on telecentric optics and LED collimated illuminator.
• Image analysis using 2D CMOS sensor and subpixel edge detecting algorithm.
• Highly flexible: different dies can be measured without system re-mastering.
• Rugged construction suitable to be used in workshop environment.
• All In One embedded PC using high reliability motherboard designed and made in Italy.
• All measured data saved in memory and ready to be exported or printed.


BENEFITS

Easy to use
The software has been designed to be extremely user friendly and very flexible.

Quick tolerance check
Diameter and ovality can be compared with a pre-set nominal value and a tolerance range: colors will immediately display the tolerance status of the part.

Part library for easy programming
An almost unlimited number of control sets (tolerance limits, measuring mode, etc.) can be stored in a “part library”.

Report printing and exporting.
The measurement results can be saved in the computer memory or exported in “text” or “CSV” format. A statistical report is available which can be immediately printed by using a standard PC printer.


VERSIONS

Available D-Lab Systems

DLAb-L

Measuring Range: 0.25 - 10 mm
Accuracy: up to ± 1 μm
Repeatability: up to ± 0.1 µm

DLAB

Measuring Range: 0.5 - 8 mm
Accuracy: up to ± 1 μm
Repeatability: up to ± 0.1 µm

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number D-Lab
Product Name Easy to use die checking equipment
Unlock Full Specs
to access all available technical data

Similar Products

2D Optical Gauging Solution With 3D Reconstruction - OPTOFLASH™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Gaging Technology Optical
View Details
Non-contact measurement with ChromaPoint controller - ZENITH CONTROLLER - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
The Laser Micrometer to Check Full Carbide Tools and Blanks - SUPER-MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details