Marposs Corp Laser Micrometers for Dual Axis Measurement Dual Axis Sensors

Description
DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 interface line. Any electronic unit equipped with such an interface can simply get accurate and fast diameter readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications. BENEFITS Non contact measurement: moving parts, hot or soft, can be easily gauged, in such conditions that would be off-limits for any other instrument. Wide measuring range: parts of different size can be measured, without any pre-setting. Insensitive to product speed and vibration: the measurement can be performed on-line, during the manufacturing process. Absolute measuring concept: no “zeroing” is required when the part diameter is changed. High gauging speed and reduced beam spot size: it detects details that would escape a contact probe or an air ring, even on moving parts. On-Line application for 100% checking: “zero defect” manufacturing and proved Quality. Ideal sensors for the automatic process regulation: savings in raw material and manpower. Easy and quick gauging: reduced cost for off-line sample checks. Accurate and reproducible results, regardless of the operator’s experience. VERSIONS XLS13XY Measuring Field: 4x4 mm or 13x13 mm Measurable Diameters: from 0.03 to10 mm Repeatability: up to ± 0.02 µm XLS13XY 1500 Measuring Field: 4x4 mm o 13x13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.2 µm XLS150 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.15 µm
Request a Quote Datasheet
Description
DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 interface line. Any electronic unit equipped with such an interface can simply get accurate and fast diameter readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications. BENEFITS Non contact measurement: moving parts, hot or soft, can be easily gauged, in such conditions that would be off-limits for any other instrument. Wide measuring range: parts of different size can be measured, without any pre-setting. Insensitive to product speed and vibration: the measurement can be performed on-line, during the manufacturing process. Absolute measuring concept: no “zeroing” is required when the part diameter is changed. High gauging speed and reduced beam spot size: it detects details that would escape a contact probe or an air ring, even on moving parts. On-Line application for 100% checking: “zero defect” manufacturing and proved Quality. Ideal sensors for the automatic process regulation: savings in raw material and manpower. Easy and quick gauging: reduced cost for off-line sample checks. Accurate and reproducible results, regardless of the operator’s experience. VERSIONS XLS13XY Measuring Field: 4x4 mm or 13x13 mm Measurable Diameters: from 0.03 to10 mm Repeatability: up to ± 0.02 µm XLS13XY 1500 Measuring Field: 4x4 mm o 13x13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.2 µm XLS150 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.15 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Auburn Hills, MI, United States
Laser Micrometers for Dual Axis Measurement
Dual Axis Sensors
Laser Micrometers for Dual Axis Measurement Dual Axis Sensors
DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 interface line. Any electronic unit equipped with such an interface can simply get accurate and fast diameter readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications. BENEFITS Non contact measurement: moving parts, hot or soft, can be easily gauged, in such conditions that would be off-limits for any other instrument. Wide measuring range: parts of different size can be measured, without any pre-setting. Insensitive to product speed and vibration: the measurement can be performed on-line, during the manufacturing process. Absolute measuring concept: no “zeroing” is required when the part diameter is changed. High gauging speed and reduced beam spot size: it detects details that would escape a contact probe or an air ring, even on moving parts. On-Line application for 100% checking: “zero defect” manufacturing and proved Quality. Ideal sensors for the automatic process regulation: savings in raw material and manpower. Easy and quick gauging: reduced cost for off-line sample checks. Accurate and reproducible results, regardless of the operator’s experience. VERSIONS XLS13XY Measuring Field: 4x4 mm or 13x13 mm Measurable Diameters: from 0.03 to10 mm Repeatability: up to ± 0.02 µm XLS13XY 1500 Measuring Field: 4x4 mm o 13x13 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.2 µm XLS150 Measuring Field: 35 x 35 mm Measurable Diameters: from 0.03 to 10 mm Repeatability: up to ± 0.15 µm

DESCRIPTION

With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products.

The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 interface line. Any electronic unit equipped with such an interface can simply get accurate and fast diameter readings: the user can input the measurement data into his own programme, to perform any specific task. Thanks to this feature, the XLS gauges are ideal diameter sensors for OEM Customers, System Integrators or for large scale applications.


BENEFITS

  • Non contact measurement: moving parts, hot or soft, can be easily gauged, in such conditions that would be off-limits for any other instrument.
  • Wide measuring range: parts of different size can be measured, without any pre-setting.
  • Insensitive to product speed and vibration: the measurement can be performed on-line, during the manufacturing process.
  • Absolute measuring concept: no “zeroing” is required when the part diameter is changed.
  • High gauging speed and reduced beam spot size: it detects details that would escape a contact probe or an air ring, even on moving parts.
  • On-Line application for 100% checking: “zero defect” manufacturing and proved Quality.
  • Ideal sensors for the automatic process regulation: savings in raw material and manpower.
  • Easy and quick gauging: reduced cost for off-line sample checks.
  • Accurate and reproducible results, regardless of the operator’s experience.

VERSIONS

XLS13XY

Measuring Field: 4x4 mm or 13x13 mm
Measurable Diameters: from 0.03 to10 mm
Repeatability: up to ± 0.02 µm

XLS13XY 1500

Measuring Field: 4x4 mm o 13x13 mm
Measurable Diameters: from 0.03 to 10 mm
Repeatability: up to ± 0.2 µm

XLS150

Measuring Field: 35 x 35 mm
Measurable Diameters: from 0.03 to 10 mm
Repeatability: up to ± 0.15 µm

Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number Dual Axis Sensors
Product Name Laser Micrometers for Dual Axis Measurement
Gage / Instrument Type Laser micrometer; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Measuring System for Glass Containers Inspection - VISIQUICK™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Non-contact measurement with ChromaPoint controller - ZENITH CONTROLLER - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details