Marposs Corp In-line diameter gauges, high accuracy, easy use and excellent reliability XPLORELINE

Description
DESCRIPTION The XLS gauges are programmed with a dedicated software and are completed with a display unit and a remote control: using such a measuring “system” you can monitor the diameter on-line, measuring fast moving products very accurately, to achieve 100% check and to avoid any dimensional non-conformity. Exclusive features: The scanning motor based on the Fluid Dynamic Bearing technology, without ball bearing works perfectly, with no wear. The NO-VAR option allows you to automatically compensate for the expansion of the part when room temperature changes. The user only needs to program the proper coefficient of thermal expansion of the part. The Web Server allows you to connect the sensor through the Ethernet line to any Internet browser and “see it” as a website, where you can view the measures, set-up and program the gauge and even display the video signal (light pulse). BENEFITS It measures the diameter and the position of the product in the measuring field It monitors the average diameter and at the same time it detects short diameter flaws It records the max and min diameter over a programmable length, to allow checking of shaped products (i.e corrugated tube) The exclusive Blistbuster Software detects repetitive flaws or Blisters It counts meters to get the product length Out of tolerance alarm outputs Ready for networking VERSIONS Available Single Axis Systems XPLORELINE.X40 Measuring Field: 40.5 mm Measurable Diameters: from 0.15 to 40 mm Repeatability: up to ± 0.6 µm XPLORELINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 1 µm XPLORELINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeatability: up to ± 1.5 µm Available Dual Axis Systems XPLORELINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.1 to 10 mm Repeatability: up to ± 0.3 µm XPLORELINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability: up to ± 0.6 µm
Request a Quote
Description
DESCRIPTION The XLS gauges are programmed with a dedicated software and are completed with a display unit and a remote control: using such a measuring “system” you can monitor the diameter on-line, measuring fast moving products very accurately, to achieve 100% check and to avoid any dimensional non-conformity. Exclusive features: The scanning motor based on the Fluid Dynamic Bearing technology, without ball bearing works perfectly, with no wear. The NO-VAR option allows you to automatically compensate for the expansion of the part when room temperature changes. The user only needs to program the proper coefficient of thermal expansion of the part. The Web Server allows you to connect the sensor through the Ethernet line to any Internet browser and “see it” as a website, where you can view the measures, set-up and program the gauge and even display the video signal (light pulse). BENEFITS It measures the diameter and the position of the product in the measuring field It monitors the average diameter and at the same time it detects short diameter flaws It records the max and min diameter over a programmable length, to allow checking of shaped products (i.e corrugated tube) The exclusive Blistbuster Software detects repetitive flaws or Blisters It counts meters to get the product length Out of tolerance alarm outputs Ready for networking VERSIONS Available Single Axis Systems XPLORELINE.X40 Measuring Field: 40.5 mm Measurable Diameters: from 0.15 to 40 mm Repeatability: up to ± 0.6 µm XPLORELINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 1 µm XPLORELINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeatability: up to ± 1.5 µm Available Dual Axis Systems XPLORELINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.1 to 10 mm Repeatability: up to ± 0.3 µm XPLORELINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability: up to ± 0.6 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-line diameter gauges, high accuracy, easy use and excellent reliability - XPLORELINE - Marposs Corp
Auburn Hills, MI, United States
In-line diameter gauges, high accuracy, easy use and excellent reliability
XPLORELINE
In-line diameter gauges, high accuracy, easy use and excellent reliability XPLORELINE
DESCRIPTION The XLS gauges are programmed with a dedicated software and are completed with a display unit and a remote control: using such a measuring “system” you can monitor the diameter on-line, measuring fast moving products very accurately, to achieve 100% check and to avoid any dimensional non-conformity. Exclusive features: The scanning motor based on the Fluid Dynamic Bearing technology, without ball bearing works perfectly, with no wear. The NO-VAR option allows you to automatically compensate for the expansion of the part when room temperature changes. The user only needs to program the proper coefficient of thermal expansion of the part. The Web Server allows you to connect the sensor through the Ethernet line to any Internet browser and “see it” as a website, where you can view the measures, set-up and program the gauge and even display the video signal (light pulse). BENEFITS It measures the diameter and the position of the product in the measuring field It monitors the average diameter and at the same time it detects short diameter flaws It records the max and min diameter over a programmable length, to allow checking of shaped products (i.e corrugated tube) The exclusive Blistbuster Software detects repetitive flaws or Blisters It counts meters to get the product length Out of tolerance alarm outputs Ready for networking VERSIONS Available Single Axis Systems XPLORELINE.X40 Measuring Field: 40.5 mm Measurable Diameters: from 0.15 to 40 mm Repeatability: up to ± 0.6 µm XPLORELINE.X80 Measuring Field: 80 mm Measurable Diameters: from 0.75 to 78 mm Repeatability: up to ± 1 µm XPLORELINE.X150 Measuring Field: 150 mm Measurable Diameters: from 0.8 to 149 mm Repeatability: up to ± 1.5 µm Available Dual Axis Systems XPLORELINE.XY13 Measuring Field: 13x13 mm Measurable Diameters: from 0.1 to 10 mm Repeatability: up to ± 0.3 µm XPLORELINE.XY35 Measuring Field: 35x35 mm Measurable Diameters: from 0.2 to 32 mm Repeatability: up to ± 0.6 µm

DESCRIPTION

The XLS gauges are programmed with a dedicated software and are completed with a display unit and a remote control: using such a measuring “system” you can monitor the diameter on-line, measuring fast moving products very accurately, to achieve 100% check and to avoid any dimensional non-conformity.

Exclusive features:

  • The scanning motor based on the Fluid Dynamic Bearing technology, without ball bearing works perfectly, with no wear.
  • The NO-VAR option allows you to automatically compensate for the expansion of the part when room temperature changes. The user only needs to program the proper coefficient of thermal expansion of the part.
  • The Web Server allows you to connect the sensor through the Ethernet line to any Internet browser and “see it” as a website, where you can view the measures, set-up and program the gauge and even display the video signal (light pulse).

BENEFITS

  • It measures the diameter and the position of the product in the measuring field
  • It monitors the average diameter and at the same time it detects short diameter flaws
  • It records the max and min diameter over a programmable length, to allow checking of shaped products (i.e corrugated tube)
  • The exclusive Blistbuster Software detects repetitive flaws or Blisters It counts meters to get the product length
  • Out of tolerance alarm outputs
  • Ready for networking

VERSIONS

Available Single Axis Systems


XPLORELINE.X40

Measuring Field: 40.5 mm
Measurable Diameters: from 0.15 to 40 mm
Repeatability: up to ± 0.6 µm

XPLORELINE.X80

Measuring Field: 80 mm
Measurable Diameters: from 0.75 to 78 mm
Repeatability: up to ± 1 µm

XPLORELINE.X150

Measuring Field: 150 mm
Measurable Diameters: from 0.8 to 149 mm
Repeatability: up to ± 1.5 µm

Available Dual Axis Systems


XPLORELINE.XY13

Measuring Field: 13x13 mm
Measurable Diameters: from 0.1 to 10 mm
Repeatability: up to ± 0.3 µm

XPLORELINE.XY35

Measuring Field: 35x35 mm
Measurable Diameters: from 0.2 to 32 mm
Repeatability: up to ± 0.6 µm

Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number XPLORELINE
Product Name In-line diameter gauges, high accuracy, easy use and excellent reliability
Unlock Full Specs
to access all available technical data

Similar Products

Bore diameter and internal profile measurement of glass bottles - ID SCAN™ - Marposs Corp
Specs
Gage / Instrument Type Bore Gage
Attribute Measurement Capability Internal or ID Gage
View Details
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details