Marposs Corp Modular Measuring and interface System DIGI CROWN™

Description
DESCRIPTION The Digi Crown system is a highly modular measuring network that allows for the integration of different types of sensors (Marposs and others) in a single device. Thanks to the automatic recognition of the sensors connected DigiCrown makes the installation and programming simple and intuitive. The sensors of the DigiCrown2 line are available in the standard versions, with gasket and "soft touch", with low measuring force, with spring or pneumatic actuation and with measurement ranges from 1 mm to 20 mm. All DigiCrown 2 sensors are linearised and certified throughout the range and guarantee a high resolution measurement for applications that require a high level of accuracy. The Digi Crown system is based on a RS485 bus communication, providing a safe and effective serial protocol, suitable for industrial environments. The cost of the application is always directly proportional to the number of measuring points used. BENEFITS high resolution digital sensors linearised and certified throughout the measuring range to measure parts with different dimensions the extreme modularity can resolve any application layout and easily expand the network the high resolution guarantees high levels of performance easy to use thanks to the automatic recognition of the sensors the possibility of changing sensors without any reconfiguration simplifies maintenance procedures sturdy and reliable sensors possibility of integrating third party sensors fast and synchronised acquisition of the measurement TECH SPECS the network integrates the following modules: two LVDT inputs, analogue and digital encoders, input/output and analogue inputs and analogue inputs communication interfaces available: Ethernet, USB and RS232 modules with degree of protection IP43 sensors with gaskets with IP65 protection, sensors without gasket (soft touch) with IP54 protection up to 12 DigiCrown networks can be connected to the same PC/PLC up to 62 sensors in every DigiCrown network tools are available for integrating the DigiCrown system in proprietary software (SDK and protocol commands) as well as Marposs measurement acquisition SW 2 power supply modules available (220/230V and 24V)
Request a Quote
Description
DESCRIPTION The Digi Crown system is a highly modular measuring network that allows for the integration of different types of sensors (Marposs and others) in a single device. Thanks to the automatic recognition of the sensors connected DigiCrown makes the installation and programming simple and intuitive. The sensors of the DigiCrown2 line are available in the standard versions, with gasket and "soft touch", with low measuring force, with spring or pneumatic actuation and with measurement ranges from 1 mm to 20 mm. All DigiCrown 2 sensors are linearised and certified throughout the range and guarantee a high resolution measurement for applications that require a high level of accuracy. The Digi Crown system is based on a RS485 bus communication, providing a safe and effective serial protocol, suitable for industrial environments. The cost of the application is always directly proportional to the number of measuring points used. BENEFITS high resolution digital sensors linearised and certified throughout the measuring range to measure parts with different dimensions the extreme modularity can resolve any application layout and easily expand the network the high resolution guarantees high levels of performance easy to use thanks to the automatic recognition of the sensors the possibility of changing sensors without any reconfiguration simplifies maintenance procedures sturdy and reliable sensors possibility of integrating third party sensors fast and synchronised acquisition of the measurement TECH SPECS the network integrates the following modules: two LVDT inputs, analogue and digital encoders, input/output and analogue inputs and analogue inputs communication interfaces available: Ethernet, USB and RS232 modules with degree of protection IP43 sensors with gaskets with IP65 protection, sensors without gasket (soft touch) with IP54 protection up to 12 DigiCrown networks can be connected to the same PC/PLC up to 62 sensors in every DigiCrown network tools are available for integrating the DigiCrown system in proprietary software (SDK and protocol commands) as well as Marposs measurement acquisition SW 2 power supply modules available (220/230V and 24V)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Measuring and interface System - DIGI CROWN™ - Marposs Corp
Auburn Hills, MI, United States
Modular Measuring and interface System
DIGI CROWN™
Modular Measuring and interface System DIGI CROWN™
DESCRIPTION The Digi Crown system is a highly modular measuring network that allows for the integration of different types of sensors (Marposs and others) in a single device. Thanks to the automatic recognition of the sensors connected DigiCrown makes the installation and programming simple and intuitive. The sensors of the DigiCrown2 line are available in the standard versions, with gasket and "soft touch", with low measuring force, with spring or pneumatic actuation and with measurement ranges from 1 mm to 20 mm. All DigiCrown 2 sensors are linearised and certified throughout the range and guarantee a high resolution measurement for applications that require a high level of accuracy. The Digi Crown system is based on a RS485 bus communication, providing a safe and effective serial protocol, suitable for industrial environments. The cost of the application is always directly proportional to the number of measuring points used. BENEFITS high resolution digital sensors linearised and certified throughout the measuring range to measure parts with different dimensions the extreme modularity can resolve any application layout and easily expand the network the high resolution guarantees high levels of performance easy to use thanks to the automatic recognition of the sensors the possibility of changing sensors without any reconfiguration simplifies maintenance procedures sturdy and reliable sensors possibility of integrating third party sensors fast and synchronised acquisition of the measurement TECH SPECS the network integrates the following modules: two LVDT inputs, analogue and digital encoders, input/output and analogue inputs and analogue inputs communication interfaces available: Ethernet, USB and RS232 modules with degree of protection IP43 sensors with gaskets with IP65 protection, sensors without gasket (soft touch) with IP54 protection up to 12 DigiCrown networks can be connected to the same PC/PLC up to 62 sensors in every DigiCrown network tools are available for integrating the DigiCrown system in proprietary software (SDK and protocol commands) as well as Marposs measurement acquisition SW 2 power supply modules available (220/230V and 24V)

DESCRIPTION

The Digi Crown system is a highly modular measuring network that allows for the integration of different types of sensors (Marposs and others) in a single device. Thanks to the automatic recognition of the sensors connected DigiCrown makes the installation and programming simple and intuitive. The sensors of the DigiCrown2 line are available in the standard versions, with gasket and "soft touch", with low measuring force, with spring or pneumatic actuation and with measurement ranges from 1 mm to 20 mm. All DigiCrown 2 sensors are linearised and certified throughout the range and guarantee a high resolution measurement for applications that require a high level of accuracy.

The Digi Crown system is based on a RS485 bus communication, providing a safe and effective serial protocol, suitable for industrial environments. The cost of the application is always directly proportional to the number of measuring points used.


BENEFITS

  • high resolution digital sensors linearised and certified throughout the measuring range to measure parts with different dimensions
  • the extreme modularity can resolve any application layout and easily expand the network
  • the high resolution guarantees high levels of performance
  • easy to use thanks to the automatic recognition of the sensors
  • the possibility of changing sensors without any reconfiguration simplifies maintenance procedures
  • sturdy and reliable sensors
  • possibility of integrating third party sensors
  • fast and synchronised acquisition of the measurement

TECH SPECS

  • the network integrates the following modules: two LVDT inputs, analogue and digital encoders, input/output and analogue inputs and analogue inputs
  • communication interfaces available: Ethernet, USB and RS232
  • modules with degree of protection IP43
  • sensors with gaskets with IP65 protection, sensors without gasket (soft touch) with IP54 protection
  • up to 12 DigiCrown networks can be connected to the same PC/PLC
  • up to 62 sensors in every DigiCrown network
  • tools are available for integrating the DigiCrown system in proprietary software (SDK and protocol commands) as well as Marposs measurement acquisition SW
  • 2 power supply modules available (220/230V and 24V)
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Dimensional Gages and Instruments
Product Number DIGI CROWN™
Product Name Modular Measuring and interface System
Gage / Instrument Type Gaging System or Station
Unlock Full Specs
to access all available technical data

Similar Products

Bore diameter and internal profile measurement of glass bottles - ID SCAN™ - Marposs Corp
Specs
Gage / Instrument Type Bore Gage
Attribute Measurement Capability Internal or ID Gage
View Details
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Non-contact measurement with ChromaPoint long working distance optical heads - OP SERIES - Marposs Corp
Specs
Gaging Technology Optical; Non-contact
Attribute Measurement Capability Thickness Gage
View Details